STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS40150CT STPS40150CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053987-STPS40150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053987-STPS40150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS40150CT - 053987-STPS40150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40150CT
053987-STPS40150CT
Diodes, Rectifiers - Arrays - STPS40150CT 053987-STPS40150CT
Manufacturer: STMicroelectronics Win Source Part Number: 053987-STPS40150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053987-STPS40150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Current - Reverse Leakage @ Vr: 8μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 40A 150V Diode and Rectifier
286-STPS40150CT
Dual Schottky 40A 150V Diode and Rectifier 286-STPS40150CT
40A 150V Dual Schottky Rectifier, TO-220AB Product overview: STPS40150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CT can be used for catalog matching and distributor lookup.

40A 150V Dual Schottky Rectifier, TO-220AB Product overview: STPS40150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CT can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 4865918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4865918
Schottky Diodes & Rectifiers 4865918
Dual Schottky barrier diode,STPS40150CT

Dual Schottky barrier diode,STPS40150CT

Supplier's Site
Schottky Diodes & Rectifiers - 4865918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4865918P
Schottky Diodes & Rectifiers 4865918P
Dual Schottky barrier diode,STPS40150CT

Dual Schottky barrier diode,STPS40150CT

Supplier's Site
Schottky Diodes & Rectifiers - 1686284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686284
Schottky Diodes & Rectifiers 1686284
Dual Schottky barrier diode,STPS40150CT

Dual Schottky barrier diode,STPS40150CT

Supplier's Site
Diode Arrays - 497-3217-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3217-5-ND
Diode Arrays 497-3217-5-ND
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3

Buy Now Datasheet
Diode, Schottky, 2X20A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics - 50M5120 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X20A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics
50M5120
Diode, Schottky, 2X20A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics 50M5120
DIODE, SCHOTTKY, 2X20A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:920mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X20A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:920mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - STPS40150CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS40150CT
Diode Arrays STPS40150CT
DIODE ARRAY SCHOTTKY 150V TO220

DIODE ARRAY SCHOTTKY 150V TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40150CT
Schottky Diodes & Rectifiers STPS40150CT
Schottky Diodes & Rectifiers High Junction 60A IF 2 x 20A 150V 0.75 VF

Schottky Diodes & Rectifiers High Junction 60A IF 2 x 20A 150V 0.75 VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40150CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40150CT
DIODE ARR SCHOTT 150V 20A TO220

DIODE ARR SCHOTT 150V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Schottky Diodes Rectifiers
Product Number 053987-STPS40150CT 286-STPS40150CT 4865918 4865918P 497-3217-5-ND 50M5120 STPS40150CT STPS40150CT STPS40150CT
Product Name Diodes, Rectifiers - Arrays - STPS40150CT Dual Schottky 40A 150V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diode, Schottky, 2X20A, 150V; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts
VR 150 volts 150 volts
IR 0.0080 mA 0.0080 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers