STMicroelectronics, Inc. Schottky 30 V 2 A Diode and Rectifier STPS2L30UF

Description
30 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L30UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L30UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30 V 2 A Diode and Rectifier - 280-STPS2L30UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 2 A Diode and Rectifier
280-STPS2L30UF
Schottky 30 V 2 A Diode and Rectifier 280-STPS2L30UF
30 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L30UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30UF can be used for catalog matching and distributor lookup.

30 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L30UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30UF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS2L30UF - 125916-STPS2L30UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L30UF
125916-STPS2L30UF
Diodes, Rectifiers - Single - STPS2L30UF 125916-STPS2L30UF
Manufacturer: STMicroelectronics Win Source Part Number: 125916-STPS2L30UF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMBflat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 125916-STPS2L30UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-8030-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8030-2-ND
Single Diodes 497-8030-2-ND
Diode Schottky 30V 2A Surface Mount SMBflat

Diode Schottky 30V 2A Surface Mount SMBflat

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L30UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L30UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L30UF
DIODE SCHOTTKY 30V 2A SMBFLAT

DIODE SCHOTTKY 30V 2A SMBFLAT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L30UF
Schottky Diodes & Rectifiers STPS2L30UF
Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier

Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-STPS2L30UF 125916-STPS2L30UF 497-8030-2-ND STPS2L30UF STPS2L30UF
Product Name Schottky 30 V 2 A Diode and Rectifier Diodes, Rectifiers - Single - STPS2L30UF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMB; SMBflat SMB Flat
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 200 volts
View Details
Single Diodes - BAS16J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details