DigiKey Datasheets for Temperature Signal Conditioners
Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals, or to levels suitable for digitization.
Temperature Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| ELC PROGRAMMABLE LOGIC CONTROLLE | |
| Interconnect Misc | |
| TEMP CTRL MOD 4 ANALOG 24V | |
| TEMP CTRL MOD 8 ANALOG 24V | |
| Temperature Control Module Backplane 20.4 ~ 28.8VDC | |
| Temperature Control Module Chassis Mount, DIN Rail | |
| Temperature Control Module DIN Rail 100 ~ 240VAC, 24VDC | |
| Temperature Control Module DIN Rail 24VDC | |
| Temperature Control Module DIN Rail 5 ~ 24VDC | |
| Temperature Control Module DIN Rail |