STMicroelectronics, Inc. Single Diodes STPSC10H065DY

Description
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15245-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15245-5-ND
Single Diodes 497-15245-5-ND
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC

Buy Now Datasheet
Automotive 650V 10 A Diode and Rectifier - 280-STPSC10H065DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 650V 10 A Diode and Rectifier
280-STPSC10H065DY
Automotive 650V 10 A Diode and Rectifier 280-STPSC10H065DY
Automotive 650V, 10 A Silicon Carbide diode Product overview: STPSC10H065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065DY can be used for catalog matching and distributor lookup.

Automotive 650V, 10 A Silicon Carbide diode Product overview: STPSC10H065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282011-STPSC10H065DY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282011-STPSC10H065DY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282011-STPSC10H065DY
Win Source Part Number: 1282011-STPSC10H065D Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 650 V Capacitance @ Vr, F: 480pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-15245-5,497-152 45-5 Base Product Number: STPSC10

Win Source Part Number: 1282011-STPSC10H065DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 650 V
Capacitance @ Vr, F: 480pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-15245-5,497-15245-5
Base Product Number: STPSC10

Buy Now Datasheet
Rectifier Stmicroelectronics - 41Y5926 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5926
Rectifier Stmicroelectronics 41Y5926
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H065DY
Schottky Diodes & Rectifiers STPSC10H065DY
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H065DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H065DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H065DY
DIODE SIL CARB 650V 10A TO220AC

DIODE SIL CARB 650V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-15245-5-ND 280-STPSC10H065DY 1282011-STPSC10H065DY 41Y5926 STPSC10H065DY STPSC10H065DY
Product Name Single Diodes Automotive 650V 10 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Rail/Tube TO-220; TO-220-2 TO-220AC-2 TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data