STMicroelectronics, Inc. Schottky 30A 120V Diode and Rectifier STPS30M120STN

Description
STMICROELECTRONICS STPS30M120STN DIODE, SCHOTTKY, 30A, 120V , TO-220AB Product overview: STPS30M120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M120STN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STMICROELECTRONICS STPS30M120STN DIODE, SCHOTTKY, 30A, 120V , TO-220AB Product overview: STPS30M120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M120STN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30A 120V Diode and Rectifier
280-STPS30M120STN
Schottky 30A 120V Diode and Rectifier 280-STPS30M120STN
STMICROELECTRONICS STPS30M120STN DIODE, SCHOTTKY, 30A, 120V , TO-220AB Product overview: STPS30M120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M120STN can be used for catalog matching and distributor lookup.

STMICROELECTRONICS STPS30M120STN DIODE, SCHOTTKY, 30A, 120V , TO-220AB Product overview: STPS30M120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M120STN can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-13133-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13133-5-ND
Single Diodes 497-13133-5-ND
Diode Schottky 120V 30A Through Hole TO-220AB Narrow Leads

Diode Schottky 120V 30A Through Hole TO-220AB Narrow Leads

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS30M120STN - 727309-STPS30M120STN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30M120STN
727309-STPS30M120STN
Diodes, Rectifiers - Single - STPS30M120STN 727309-STPS30M120STN
Manufacturer: STMicroelectronics Win Source Part Number: 727309-STPS30M120STN Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 345μA @ 120V Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: STPS30M120STN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Narrow Leads Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): V30120SHM3/4W; V30120SG-E3/4W; V30120S-M3/4W; Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 727309-STPS30M120STN
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 345μA @ 120V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STPS30M120STN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB Narrow Leads
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V30120SHM3/4W; V30120SG-E3/4W; V30120S-M3/4W;
Introduction Date: April 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M120STN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M120STN
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M120STN
DIODE SCHOTT 120V 30A TO220AB

DIODE SCHOTT 120V 30A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-STPS30M120STN 497-13133-5-ND 727309-STPS30M120STN STPS30M120STN
Product Name Schottky 30A 120V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS30M120STN Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Schottky barrier diode - BAT54QB-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8015 SOT8015
RoHS Compliant RoHS
View Details
5 suppliers