STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS5L60S

Description
Schottky Rectifier 60V 5A SMC
Request a Quote Datasheet
Description
Schottky Rectifier 60V 5A SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8805456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805456
Schottky Diodes & Rectifiers 8805456
Schottky Rectifier 60V 5A SMC

Schottky Rectifier 60V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 8805456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805456P
Schottky Diodes & Rectifiers 8805456P
Schottky Rectifier 60V 5A SMC

Schottky Rectifier 60V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1655526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655526
Schottky Diodes & Rectifiers 1655526
Schottky Rectifier 60V 5A SMC

Schottky Rectifier 60V 5A SMC

Supplier's Site
Schottky SMD 5A 60V Diode and Rectifier - 280-STPS5L60S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 5A 60V Diode and Rectifier
280-STPS5L60S
Schottky SMD 5A 60V Diode and Rectifier 280-STPS5L60S
5A 60V Schottky Rectifier, SMC, Surface Mount Product overview: STPS5L60S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60S can be used for catalog matching and distributor lookup.

5A 60V Schottky Rectifier, SMC, Surface Mount Product overview: STPS5L60S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60S can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-8487-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8487-2-ND
Single Diodes 497-8487-2-ND
Diode Schottky 60V 5A Surface Mount SMC

Diode Schottky 60V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-8487-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8487-1-ND
Single Diodes 497-8487-1-ND
Diode Schottky 60V 5A Surface Mount SMC

Diode Schottky 60V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-8487-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8487-6-ND
Single Diodes 497-8487-6-ND
Diode Schottky 60V 5A Surface Mount SMC

Diode Schottky 60V 5A Surface Mount SMC

Buy Now Datasheet
 - STPS5L60S - Rochester Electronics
Newburyport, MA, United States
5 A - 60 V power Schottky rectifier

5 A - 60 V power Schottky rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS5L60S - 1103806-STPS5L60S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS5L60S
1103806-STPS5L60S
Diodes, Rectifiers - Single - STPS5L60S 1103806-STPS5L60S
Manufacturer: STMicroelectronics Win Source Part Number: 1103806-STPS5L60S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A Current - Reverse Leakage @ Vr: 220μA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: STPS5L60S Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK56C; B560C; SK56; Introduction Date: April 25, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103806-STPS5L60S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 220μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS5L60S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK56C; B560C; SK56;
Introduction Date: April 25, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS5L60S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS5L60S
Diodes >> Schottky Barrier Diodes (SBD) STPS5L60S
60V 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

60V 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - STPS5L60S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5L60S
Single Diodes STPS5L60S
DIODE SCHOTTKY 60V 5A SMC

DIODE SCHOTTKY 60V 5A SMC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5L60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5L60S
Discrete Semiconductor Products - Diodes - Rectifiers STPS5L60S
DIODE SCHOTTKY 60V 5A SMC

DIODE SCHOTTKY 60V 5A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5L60S
Schottky Diodes & Rectifiers STPS5L60S
Schottky Diodes & Rectifiers PWR Schottky rectifier

Schottky Diodes & Rectifiers PWR Schottky rectifier

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 8805456 8805456P 280-STPS5L60S 497-8487-2-ND STPS5L60S 1103806-STPS5L60S STPS5L60S STPS5L60S STPS5L60S STPS5L60S
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 5A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS5L60S Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AA Tape and Reel SMC CLIP (SOD 15 NEW) SMC DO-214AB, SMC SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data