Manufacturer: STMicroelectronics
Win Source Part Number: 037703-STPS745D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS745D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR745; MBR745G;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Diode Schottky 45V 7.5A Through Hole TO-220AC
7.5A 45V Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS745D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 7.5A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS745D can be used for catalog matching and distributor lookup.
STMicroelectronics STPS745D Diode
STMicroelectronics STPS745D Diode
DIODE SCHOTTKY 45V 7.5A TO220AC
DIODE SCHOTTKY 45V 7.5A TO220AC
Schottky Diodes & Rectifiers 7.5 Amp 45 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 037703-STPS745D | 497-2749-5-ND | 280-STPS745D | 4865176 | STPS745D | STPS745D | STPS745D |
| Product Name | Diodes, Rectifiers - Single - STPS745D | Single Diodes | Schottky Through-Hole 7.5A 45V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220; To-220ac | TO-220 | TO-220; TO-220-2 | TO-220-2 | |
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |