80 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40M80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M80CG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053992-STPS40M80CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 735mV @ 20A
Current - Reverse Leakage @ Vr: 65μA @ 80V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS40M80CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBRT40M80CTB-13; SBRT40M80CTB; 43CTQ0100-S; 30CTQ080STRL;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 80V D2PAK
Schottky Diodes & Rectifiers Dual Schottky 80V 475mV Vf High Temp
DIODE ARR SCHOTT 80V 20A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS40M80CG-TR | 053992-STPS40M80CG-TR | 497-STPS40M80CG-TRDKR-ND | 47T9427 | STPS40M80CG-TR | STPS40M80CG-TR | STPS40M80CG-TR |
| Product Name | Dual Schottky 80 V 40 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS40M80CG-TR | Diode Arrays | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | |
| RoHS Compliant | RoHS | ||||||
| IO | 20 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |