Diode Array 1 Pair Common Cathode Schottky 170V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
25 A, 1200 V Snubberless Triacs
Manufacturer: STMicroelectronics
Win Source Part Number: 031519-STPS30170CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 20μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
170 V, 30 A dual TO-220 Power Schottky Rectifier Product overview: STPS30170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30170CG-TR can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 170V 15A D2PAK
Schottky Diodes & Rectifiers HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
SCHOTTKY RECT, DUAL, 30A, 170V, TO-263; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-5135-6-ND | STPS30170CG-TR | 031519-STPS30170CG-TR | 286-STPS30170CG-TR | STPS30170CG-TR | STPS30170CG-TR | 07AH7103 | 57P1738 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30170CG-TR | Dual Schottky 170 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 30A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | |
| Arrangement | Common Catode | |||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | D2PAK; D2PAK | TO-263 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky |