Power Schottky Rectifier Product overview: STPS30SM100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100SFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898371-STPS30SM100SF
Features: Diode Schottky 100 V 30A Through Hole TO-220FPAB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12660-5, STPS30SM100SFP-ND, -497-12660-5
Diode Schottky 100V 30A Through Hole TO-220FPAB
DIODE SCHOTT 100V 30A TO220FPAB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-STPS30SM100SFP | 898371-STPS30SM100SFP | 497-12660-5-ND | STPS30SM100SFP |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - STPS30SM100SFP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220FPAB | TO-220 | |
| RoHS Compliant | RoHS | |||
| IO | 30 amps |