Manufacturer: STMicroelectronics
Win Source Part Number: 090173-STPS41H100CG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS41H100CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30TQ080GSTRRP; VS-30TQ080GSPbF; DSSK28-01AS; VB40M120C-M3/I;
Introduction Date: February 27, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
100V 40A Dual Schottky Rectifier, D2PAK, SM Product overview: STPS41H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 20A D2PAK
DIODE ARRAY SCHOTTKY 100V D2PAK
Schottky Diodes & Rectifiers 2X20 Amp 100 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 090173-STPS41H100CG-TR | 286-STPS41H100CG-TR | 497-6585-2-ND | STPS41H100CG-TR | STPS41H100CG-TR | STPS41H100CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS41H100CG-TR | Dual Schottky 100V 40A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |