40 V, 3 A SMD Power Schottky rectifier Product overview: STPS340B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340B-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031525-STPS340B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 3A Surface Mount DPAK
Diode Schottky 40V 3A Surface Mount DPAK
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 40V 3A DPAK
SCHOTTKY RECTIFIER, 3A, 40V, D-PAK, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS340B-TR | 031525-STPS340B-TR | 497-2466-2-ND | STPS340B-TR | 16485486 | STPS340B-TR | 37M6821 | 57P1757 | STPS340B-TR |
| Product Name | Schottky SMD 40 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS340B-TR | Single Diodes | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 40V, D-Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes |
| Package | Tape and Reel | D-Pak | DPAK; DPAK | DPAK | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| RoHS Compliant | RoHS | RoHS | |||||||
| IO | 3 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Life Cycle Stage | Active | Removed |