Rectifier Diode Schottky 170V 30A 8-Pin Power Flat EP T/R Product overview: STPS30170DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30170DJF-TR can be used for catalog matching and distributor lookup.
Diode Schottky 170V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 170V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 170V 30A Surface Mount PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 795779-STPS30170DJF-
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS30170DJF
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerFlat (6x5)
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 170V
Introduction Date: November 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 170V 30A PWRFLAT
DIODE SCHOTTKY 170V 30A POWRFLAT
Schottky Diodes & Rectifiers 30 A Vrrm 170 V Vf 0.65 Tj 150c
DIODE SCHOTTKY 170V 30A PWRFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS30170DJF-TR | 497-10344-2-ND | 795779-STPS30170DJF-TR | STPS30170DJF-TR | 761-STPS30170DJF-TR | STPS30170DJF-TR | STPS30170DJF-TR |
| Product Name | Schottky 170V 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS30170DJF-TR | Single Diodes | DIODE SCHOTTKY 170V 30A POWRFLAT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Power Flat EP | 8-PowerVDFN | 8-PowerVDFN | Power QFN | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | |||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |