Manufacturer: STMicroelectronics
Win Source Part Number: 031529-STPS40150CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Current - Reverse Leakage @ Vr: 8μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Dual Schottky barrier diode,STPS40150CG
Dual Schottky barrier diode,STPS40150CG
Dual Schottky barrier diode,STPS40150CG
150 V, 40 A dual High Voltage Power Schottky Rectifier Product overview: STPS40150CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CG can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, DUAL, 150V, TO-263; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 150V D2PAK
DIODE ARR SCHOTT 150V 20A D2PAK
Schottky Diodes & Rectifiers 2x20 Amp 150 Volt
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 031529-STPS40150CG | 497-3527-5-ND | 4865902 | 4865902P | 286-STPS40150CG | 45AC7671 | STPS40150CG | STPS40150CG | STPS40150CG |
| Product Name | Diodes, Rectifiers - Arrays - STPS40150CG | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Dual Schottky 150 V 40 A Diode and Rectifier | Schottky Rect, Dual, 150V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | |||||||
| VF | 0.9200 volts | 1 volts | 0.9200 volts | 0.9200 volts | |||||
| VR | 150 volts | 150 volts | |||||||
| IR | 0.0080 mA | 0.0080 mA |