STMicroelectronics, Inc. Automotive Schottky 40 V 2 A Diode and Rectifier STPS2L40ZFY

Description
Automotive 40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40ZFY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40ZFY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40 V 2 A Diode and Rectifier - 280-STPS2L40ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40 V 2 A Diode and Rectifier
280-STPS2L40ZFY
Automotive Schottky 40 V 2 A Diode and Rectifier 280-STPS2L40ZFY
Automotive 40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40ZFY can be used for catalog matching and distributor lookup.

Automotive 40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS2L40ZFY - 898364-STPS2L40ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L40ZFY
898364-STPS2L40ZFY
Diodes, Rectifiers - Single - STPS2L40ZFY 898364-STPS2L40ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 898364-STPS2L40ZFY Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: STPS2L40 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17155-6, 497-17155-1, 497-17155-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898364-STPS2L40ZFY
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2L40
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17155-6, 497-17155-1, 497-17155-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894341
Schottky Diodes & Rectifiers 1894341
STMicroelectronics, STPS2L40ZFY

STMicroelectronics, STPS2L40ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1893977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893977
Schottky Diodes & Rectifiers 1893977
STMicroelectronics, STPS2L40ZFY

STMicroelectronics, STPS2L40ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894341P
Schottky Diodes & Rectifiers 1894341P
STMicroelectronics, STPS2L40ZFY

STMicroelectronics, STPS2L40ZFY

Supplier's Site
Single Diodes - 497-17155-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17155-2-ND
Single Diodes 497-17155-2-ND
Diode Schottky 40V 2A Surface Mount SOD-123F

Diode Schottky 40V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17155-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17155-1-ND
Single Diodes 497-17155-1-ND
Diode Schottky 40V 2A Surface Mount SOD-123F

Diode Schottky 40V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17155-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17155-6-ND
Single Diodes 497-17155-6-ND
Diode Schottky 40V 2A Surface Mount SOD-123F

Diode Schottky 40V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - STPS2L40ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L40ZFY
Single Diodes STPS2L40ZFY
DIODE SCHOTTKY 40V 2A SOD123F

DIODE SCHOTTKY 40V 2A SOD123F

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 13AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
13AC0794
Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 13AC0794
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 20AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4580
Rectifier Stmicroelectronics 20AC4580
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L40ZFY
Schottky Diodes & Rectifiers STPS2L40ZFY
Schottky Diodes & Rectifiers Automotive low drop power Schottky rectifier

Schottky Diodes & Rectifiers Automotive low drop power Schottky rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L40ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L40ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L40ZFY
DIODE SCHOTTKY 40V 2A SOD123F

DIODE SCHOTTKY 40V 2A SOD123F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-STPS2L40ZFY 898364-STPS2L40ZFY 1894341 1894341P 497-17155-2-ND STPS2L40ZFY 13AC0794 20AC4580 STPS2L40ZFY STPS2L40ZFY
Product Name Automotive Schottky 40 V 2 A Diode and Rectifier Diodes, Rectifiers - Single - STPS2L40ZFY Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Single Diodes Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package SOD-123; SOD-123F SOD-123; Sod123flat SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data