DigiKey Datasheets for Photoconductive Cells
Photoconductive cells are light-sensitive resistors, in which resistance decreases with an increase in light intensity when illuminated.
Photoconductive Cells: Learn more
| Product Name | Notes |
|---|---|
| CDS PHOTORES 10K-100KOHM 4.20MM | |
| CDS PHOTORES 10K-30KOHM 4.20MM | |
| CDS PHOTORES 10K-50KOHM 4.20MM | |
| CDS PHOTORES 11K-27KOHM 4.20MM | |
| CDS PHOTORES 16K-33KOHM 4.20MM | |
| CDS PHOTORES 20K-45KOHM 4.20MM | |
| CDS PHOTORES 23K-33KOHM 4.20MM | |
| CDS PHOTORES 27K-60KOHM 4.20MM | |
| CDS PHOTORES 3.6K-14.4KOHM 7.2MM | |
| CDS PHOTORES 40K-120KOHM 5.10MM | |
| CDS PHOTORES 48K-140KOHM 4.20MM | |
| CDS PHOTORES 50K-150KOHM 7.2MM | |
| CDS PHOTORES 50K-94KOHM 4.20MM | |
| CDS PHOTORES 520NM 10K-200KOHM | |
| CDS PHOTORES 80K-200KOHM 4.20MM | |
| CDS PHOTORES 80K-240KOHM 5.10MM | |
| CDS PHOTORES CONDUCT 0.263X.249 | |
| CDS PHOTORES FLAT LENS TO5 HERM | |
| CDS PHOTORES TYPE 5 FLAT TO-5 | |
| CDS PHOTORESIST 12K-30KOHM 11MM | |
| CDS PHOTORESIST 12K-58KOHM 11MM | |
| CDS PHOTORESIST 15K-60KOHM 7.2MM | |
| CDS PHOTORESIST 3K-11KOHM 5.10MM | |
| CDS PHOTORESIST 4K-11KOHM 4.20MM | |
| CDS PHOTORESIST 4K-11KOHM 5.10MM | |
| CDS PHOTORESIST 8K-24KOHM 7.2MM | |
| CDS PHOTORESIST 9K-20KOHM 4.20MM | |
| CDS PHOTORESIST 9K-20KOHM 5.10MM | |
| CDS PHOTORESISTOR 16-33KOHM | |
| CDS PHOTORESISTOR 170OHM TO-18 | |
| CDS PHOTORESISTOR 250OHM TO-18 | |
| CDS PHOTORESISTOR 27-60KOHM | |
| CDS PHOTORESISTOR 400OHM TO-18 | |
| CDS PHOTORESISTOR 50-94KOHM | |
| CDS PHOTORESISTOR 500OHM TO-18 | |
| CDS PHOTORESISTOR 550NM TO-18 | |
| CDS PHOTORESISTOR 700OHM TO-18 | |
| CDS PHOTORESISTOR 8K-16KOHM 11MM | |
| CDS PHOTORESISTOR TO-8 HERMETIC | |
| CDS PHOTORESISTOR | |
| PHOTO CELL (CDS PHOTORESISTOR) |