Power Schottky rectifier
Manufacturer: STMicroelectronics
Win Source Part Number: 212389-STPS61L45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 560mV @ 30A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
45 V, 60 A dual High Efficiency Low Drop Power Schottky Rectifier Product overview: STPS61L45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61L45CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
SCHOTTKY RECT, DUAL, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:-; Forward Surge RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 30A TO220
DIODE ARRAY SCHOTTKY 45V TO220AB
Schottky Diodes & Rectifiers Power Schottky Rectifier
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | STPS61L45CT | 212389-STPS61L45CT | 286-STPS61L45CT | 497-STPS61L45CT-ND | 45AC7678 | STPS61L45CT | STPS61L45CT | STPS61L45CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS61L45CT | Dual Schottky 45 V 60 A Diode and Rectifier | Diode Arrays | Schottky Rect, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | |
| Package | TO 220 AB NON ISOL | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220-3 |
| Life Cycle Stage | Active | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts |