STMicroelectronics, Inc. Dual Schottky 150 V 20 A Diode and Rectifier STPS20150CG-TR

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS20150CG-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 150 V 20 A Diode and Rectifier
286-STPS20150CG-TR
Dual Schottky 150 V 20 A Diode and Rectifier 286-STPS20150CG-TR
150 V, 20 A dual Power Schottky Rectifier Product overview: STPS20150CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20150CG-TR can be used for catalog matching and distributor lookup.

150 V, 20 A dual Power Schottky Rectifier Product overview: STPS20150CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20150CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-12632-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12632-6-ND
Diode Arrays 497-12632-6-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12632-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12632-1-ND
Diode Arrays 497-12632-1-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12632-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12632-2-ND
Diode Arrays 497-12632-2-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS20150CG-TR - 031504-STPS20150CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20150CG-TR
031504-STPS20150CG-TR
Diodes, Rectifiers - Arrays - STPS20150CG-TR 031504-STPS20150CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031504-STPS20150CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031504-STPS20150CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20150CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20150CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20150CG-TR
DIODE ARR SCHOTT 150V 10A D2PAK

DIODE ARR SCHOTT 150V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20150CG-TR
Schottky Diodes & Rectifiers STPS20150CG-TR
Schottky Diodes & Rectifiers 2X10 Amp 150 Volt

Schottky Diodes & Rectifiers 2X10 Amp 150 Volt

Buy Now Datasheet
Bridge Rectifier - 110245013 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
110245013
Bridge Rectifier 110245013
(PRICE/TC), SCHOTTKY RECT, DUAL, 150V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263 (D2PAK); NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), SCHOTTKY RECT, DUAL, 150V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263 (D2PAK); NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE ARRAY SCHOTTKY 150V D2PAK - 761-STPS20150CG-TR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 150V D2PAK
761-STPS20150CG-TR
DIODE ARRAY SCHOTTKY 150V D2PAK 761-STPS20150CG-TR
DIODE ARRAY SCHOTTKY 150V D2PAK

DIODE ARRAY SCHOTTKY 150V D2PAK

Supplier's Site
Diode Arrays - STPS20150CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS20150CG-TR
Diode Arrays STPS20150CG-TR
DIODE ARRAY SCHOTTKY 150V D2PAK

DIODE ARRAY SCHOTTKY 150V D2PAK

Supplier's Site Datasheet
Schottky Rect, Dual, 150V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 150V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7664
Schottky Rect, Dual, 150V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7664
SCHOTTKY RECT, DUAL, 150V, TO-263; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 150V, TO-263; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1683 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1683
Rectifier Stmicroelectronics 57P1683
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number STPS20150CG-TR 286-STPS20150CG-TR 497-12632-6-ND 031504-STPS20150CG-TR STPS20150CG-TR STPS20150CG-TR 110245013 761-STPS20150CG-TR STPS20150CG-TR 45AC7664 57P1683
Product Name Dual Schottky 150 V 20 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS20150CG-TR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Bridge Rectifier DIODE ARRAY SCHOTTKY 150V D2PAK Diode Arrays Schottky Rect, Dual, 150V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics
Package D2PAK; D2PAK 3 Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK D2PAK; D2PAK D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Life Cycle Stage Active Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data