DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 320 330 340 350 360 370 371 372 373 374 375 376 377 378 379 380 381 382 383 390 400 410 417
Product Name Notes
100 V, 10 A PSMC POWER SCHOTTKY
100 V, 10 A, DPAK POWER SCHOTTKY
100 V, 12 A POWER SCHOTTKY TRENC
100 V, 15 A, DPAK POWER SCHOTTKY
100 V, 5 A, DPAK POWER SCHOTTKY
100 V, 8 A POWER SCHOTTKY TRENCH
100V ,SCHOTTKY,TO-252AA,1 0A
100V ,SCHOTTKY,TO-252AA,1 5A
100V ,SCHOTTKY,TO-252AA,2 0A
118V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1200 V, 20 A HIGH SURGE SILICON
12V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
13.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
13V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
142V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
14V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
15.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
15V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
16.7V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
16V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
17.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
17V Clamp 110A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
185V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMB
185V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
18V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18V Clamp 140A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
18V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
20V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
222V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
225V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
23V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24.8V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
248V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SMC
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
252V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
26V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
280V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
28V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
30V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
40V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
48V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
50V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
54V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
60V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
650 V, 4A HIGH SURGE SILICON CAR
650V 30A HIGH SURGE SILICON CARB
65V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
70V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
75V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
90V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
9V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
AUTOMOTIVE 100 V, 1 A POWER SCHO
AUTOMOTIVE 100 V, 10 A POWER SCH
AUTOMOTIVE 100 V, 10 A, DPAK POW
AUTOMOTIVE 100 V, 15 A, DPAK POW
AUTOMOTIVE 100 V, 2 A POWER SCHO
AUTOMOTIVE 100 V, 3 A POWER SCHO
AUTOMOTIVE 100 V, 5 A POWER SCHO
AUTOMOTIVE 100 V, 5 A, DPAK POWE
AUTOMOTIVE 100 V, 8 A POWER SCHO
AUTOMOTIVE 100 V, 80 A TRENCH SC
AUTOMOTIVE 1200 V, 40A POWER SCH
BRIDGE RECT 1P 600V 60A 9ACEPACK
Clamp Ipp Tvs Diode Surface Mount SOD-323
DIODE ARR SCHOT 100V 10A TO220AB
DIODE ARR SCHOT 100V 15A TO220AB
DIODE ARR SCHOT 100V 20A TO220AB
DIODE ARR SCHOT 100V 30A TO220AB
DIODE ARR SCHOTT 100V 10A TO-263
DIODE ARR SCHOTT 100V 15A TO-263
DIODE ARR SCHOTT 100V 20A TO-263
DIODE ARR SCHOTT 100V 30A TO-263
DIODE ARR SCHOTTKY 100V ITO220AB
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 25A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 38A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 4A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 50A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 50A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 7.5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 600V 7.5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 650V 16A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 650V 5A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 6A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 8A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Standard 600V 15A Through Hole TOP-3 Insulated
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TOP-3 Insulated
Diode Array 1 Pair Series Connection Standard 800V 10A Through Hole TO-220-2
Diode Array 2 Independent Standard 1000V 60A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 1200V 60A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 200V 120A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 200V 50A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 200V 60A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 300V 100A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 300V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 300V 60A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 400V 100A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 400V 120A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Standard 600V 120A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP
Diode Array 2 Independent Standard 600V 30A Through Hole DOP3I-2 Insulated (Straight Leads)
Diode Array 2 Independent Standard 600V 60A Chassis Mount ISOTOP
DIODE ARRAY GP 400V 8A D2PAK
DIODE SCHOTTK 100V 1A SOD128FLAT
DIODE SCHOTTK 100V 2A SOD128FLAT
DIODE SCHOTTK 100V 3A SOD128FLAT
DIODE SCHOTTK 100V 5A SOD128FLAT
DIODE SCHOTTKY 100V 10A DO201AD
DIODE SCHOTTKY 100V 10A SMBF
DIODE SCHOTTKY 100V 10A TO252
DIODE SCHOTTKY 100V 10A TO252AA
DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 12A TO277A
DIODE SCHOTTKY 100V 15A DO201AD
DIODE SCHOTTKY 100V 15A TO252
DIODE SCHOTTKY 100V 15A TO252AA
DIODE SCHOTTKY 100V 1A SOD123F
DIODE SCHOTTKY 100V 20A TO252AA
DIODE SCHOTTKY 100V 2A SMBFLAT
DIODE SCHOTTKY 100V 2A SOD123F
DIODE SCHOTTKY 100V 3A SMBFLAT3L
DIODE SCHOTTKY 100V 5A DO201AD
DIODE SCHOTTKY 100V 5A SMAF-C
DIODE SCHOTTKY 100V 5A SMBF
DIODE SCHOTTKY 100V 5A SMBFLAT3L
DIODE SCHOTTKY 100V 5A TO252
DIODE SCHOTTKY 100V 5A TO277A
DIODE SCHOTTKY 100V 8A DO201AD
DIODE SCHOTTKY 100V 8A SMBF
DIODE SCHOTTKY 100V 8A TO277A
DIODE SIC 1.2KV 30A DO247 LL
DIODE SIL CARB 600V 10A TO220AC
DIODE SIL CARB 600V 12A TO220AC
DIODE SIL CARBIDE 1.2KV 6A DPAK
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 1200V 20A Through Hole DO-247
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 2A Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 5A Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 600V 4A Surface Mount DPAK
Diode Silicon Carbide Schottky 600V 4A Through Hole TO-220AC
Diode Silicon Carbide Schottky 600V 6A Surface Mount D2PAK
Diode Silicon Carbide Schottky 600V 6A Through Hole TO-220AC
Diode Silicon Carbide Schottky 600V 8A Surface Mount D²PAK
Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3
Diode Silicon Carbide Schottky 650V 2A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 4A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC ins
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 6A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 6A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC ins
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 8A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 8A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 8A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC ins
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC
Diode Standard 1000V 12A Surface Mount D2PAK
Diode Standard 1000V 12A Through Hole TO-220AC ins
Diode Standard 1000V 12A Through Hole TO-220AC
Diode Standard 1000V 12A Through Hole TO-220FPAC
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)
Diode Standard 1000V 1A Surface Mount SMBflat
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 30A Surface Mount D²PAK
Diode Standard 1000V 30A Through Hole DO-247
Diode Standard 1000V 30A Through Hole DOP3I
Diode Standard 1000V 30A Through Hole TO-220AC
Diode Standard 1000V 30A Through Hole
Diode Standard 1200V 12A Surface Mount D2PAK
Diode Standard 1200V 12A Through Hole TO-220AC
DIODE STANDARD 1200V 15A D2PAK
Diode Standard 1200V 15A Surface Mount D²PAK
Diode Standard 1200V 15A Surface Mount D2PAK
Diode Standard 1200V 15A Through Hole DO-247
Diode Standard 1200V 15A Through Hole DOP3I
Diode Standard 1200V 15A Through Hole TO-220AC
Diode Standard 1200V 1A Surface Mount SMA
Diode Standard 1200V 1A Surface Mount SMB
Diode Standard 1200V 1A Surface Mount SMBflat
Diode Standard 1200V 1A Through Hole DO-41
Diode Standard 1200V 2A Surface Mount SMB
Diode Standard 1200V 2A Surface Mount SMC
Diode Standard 1200V 2A Through Hole DO-201AD
Diode Standard 1200V 5A Surface Mount DPAK
Diode Standard 1200V 5A Through Hole ISOWATT-220AC
Diode Standard 1200V 5A Through Hole TO-220FPAC
Diode Standard 1200V 8A Through Hole TO-220AC ins
Diode Standard 1200V 8A Through Hole TO-220AC
Diode Standard 200V 1.5A Surface Mount SMA
Diode Standard 200V 1.5A Surface Mount SMB
Diode Standard 200V 1.5A Through Hole DO-15
Diode Standard 200V 1.5A Through Hole DO-41
Diode Standard 200V 12A Through Hole TO-220AC ins
Diode Standard 200V 12A Through Hole TO-220AC
Diode Standard 200V 12A Through Hole TO-220FPAC
Diode Standard 200V 15A Through Hole TO-220AC ins
Diode Standard 200V 15A Through Hole TO-220AC
Diode Standard 200V 15A Through Hole TO-220FPAC
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 20A Surface Mount D2PAK
Diode Standard 200V 20A Through Hole TO-220AC ins
Diode Standard 200V 20A Through Hole TO-220AC
Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
Diode Standard 200V 2A Surface Mount SMA
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SOD128Flat
Diode Standard 200V 2A Through Hole DO-15
Diode Standard 200V 30A Surface Mount D2PAK
Diode Standard 200V 30A Through Hole DO-247
Diode Standard 200V 30A Through Hole DOP3I
Diode Standard 300V 10A Surface Mount D2PAK
Diode Standard 300V 10A Surface Mount DPAK
Diode Standard 400V 100A Chassis Mount ISOTOP
Diode Standard 400V 10A Surface Mount D2PAK
Diode Standard 400V 10A Surface Mount DPAK
Diode Standard 400V 10A Through Hole TO-220AC
Diode Standard 400V 10A Through Hole TO-220FPAC
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMB
Diode Standard 400V 1A Through Hole DO-15 (DO-204AC)
Diode Standard 400V 1A Through Hole DO-15
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 20A Surface Mount D2PAK
Diode Standard 400V 20A Through Hole DO-247
Diode Standard 400V 20A Through Hole TO-220AC
Diode Standard 400V 20A Through Hole TO-220FPAC
Diode Standard 600V 10A Surface Mount D2PAK
Diode Standard 600V 10A Surface Mount DPAK
Diode Standard 600V 10A Through Hole TO-220FPAC
DIODE STANDARD 600V 12A D2PAK
Diode Standard 600V 12A Surface Mount D2PAK
Diode Standard 600V 12A Through Hole TO-220AC ins
Diode Standard 600V 12A Through Hole TO-220AC
Diode Standard 600V 12A Through Hole TO-220FPAC
Diode Standard 600V 15A Surface Mount D²PAK
Diode Standard 600V 15A Surface Mount D2PAK HV
Diode Standard 600V 15A Through Hole DO-247
Diode Standard 600V 15A Through Hole DOP3I
Diode Standard 600V 15A Through Hole TO-220AC
Diode Standard 600V 15A Through Hole TO-220FPAC
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMB
Diode Standard 600V 1A Surface Mount SMBflat
Diode Standard 600V 1A Surface Mount SOD128Flat
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 20A Surface Mount D²PAK
Diode Standard 600V 20A Surface Mount D2PAK
Diode Standard 600V 20A Through Hole DO-247
Diode Standard 600V 25A Through Hole TO-220FPAC
Diode Standard 600V 2A Surface Mount SMA
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMBflat
Diode Standard 600V 2A Surface Mount SMC
Diode Standard 600V 2A Through Hole DO-41
Diode Standard 600V 30A Through Hole DO-247
Diode Standard 600V 30A Through Hole DOP3I
Diode Standard 600V 30A Through Hole TO-220AC
Diode Standard 600V 5A Surface Mount DPAK
Diode Standard 600V 5A Through Hole TO-220AC
Diode Standard 600V 8A Surface Mount D2PAK
Diode Standard 600V 8A Through Hole TO-220AC ins
Diode Standard 600V 8A Through Hole TO-220AC
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 2A Surface Mount SMB
Diode Standard 800V 2A Surface Mount SMBflat
Diode Standard 800V 2A Through Hole DO-15
DIODE STD 400V 10A TO220FPAC
RECTIFIER
TVS DIODE 12VWM 24VC SOD323
TVS DIODE 12VWM 25VC SOD523
TVS DIODE 12VWM 28VC SOD323
TVS DIODE 12VWM 30VC SOD323
TVS DIODE 12VWM 33VC SOD323
TVS DIODE 15VWM 30VC SOD323
TVS DIODE 15VWM 33VC SOD323
TVS DIODE 15VWM 40VC SOD323
TVS DIODE 24VWM 45VC SOD323
TVS DIODE 24VWM 48VC SOD523
TVS DIODE 24VWM 50VC SOD323
TVS DIODE 24VWM 54VC SOD323
TVS DIODE 24VWM 60VC SOT23
TVS DIODE 3.3VWM 12VC SOD523
TVS DIODE 3.3VWM 15VC SOD323
TVS DIODE 3.3VWM 17.5VC SOD323
TVS DIODE 36VWM 55VC SOD523
TVS DIODE 36VWM 65VC SOD323
TVS DIODE 36VWM 70VC SOD323
TVS DIODE 36VWM 70VC SOD523
TVS DIODE 4.5VWM 18VC SOD323
TVS DIODE 5VWM 13VC SOD523
TVS DIODE 5VWM 14VC SOD323
TVS DIODE 5VWM 14VC SOD523
TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 15VC SOD523
TVS DIODE 5VWM 16.7VC SOT23
TVS DIODE 5VWM 17VC SOD323
TVS DIODE 5VWM 25VC SOD323
TVS DIODE 7VWM 16VC SOD523
TVS DIODE 7VWM 18VC SOD323
TVS DIODE 7VWM 20VC SOD323
TVS DIODE 8VWM 23VC SOD323

<< Prev Next >>