Manufacturer: STMicroelectronics
Win Source Part Number: 1261914-STPS40170CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS40170CG
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): VB40150C-E3/8W; VB40170C-M3/I; 40CTQ150STRL; VS-40CTQ150S-M3;
Introduction Date: September 16, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: STPS40170C
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 20A
Current - Reverse Leakage at Vr: 30μA at 170V
High Voltage Power Schottky Rectifier Product overview: STPS40170CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40170CG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 170V 20A D2PAK
DIODE ARRAY SCHOTTKY 170V D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1261914-STPS40170CG | 286-STPS40170CG | STPS40170CG-ND | STPS40170CG | STPS40170CG |
| Product Name | Diodes, Rectifiers - Arrays - STPS40170CG | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||
| VR | 170 volts | 170 volts | |||
| IR | 0.0300 mA | 0.0300 mA |