Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 898367-STPS3045CGY-T
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS3045
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12313-6, 497-12313-1, 497-12313-2, STPS3045CGYTR
Automotive 45 V, 30 A dual Power Schottky Rectifier Product overview: STPS3045CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CGY-TR can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 15A D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
Schottky Diodes & Rectifiers Auto pwr Schottky 2x15A 45V 0.57VF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 497-12313-2-ND | 898367-STPS3045CGY-TR | 286-STPS3045CGY-TR | STPS3045CGY-TR | 41Y5959 | STPS3045CGY-TR | STPS3045CGY-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS3045CGY-TR | Automotive Dual Schottky 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 200 C (392 F) | ||||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | ||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Schottky | |||||
| RoHS Compliant | RoHS |