25V 20A Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS20L25CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 25V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 25V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L25CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 25V 10A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 053966-STPS20L25CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 25V 10A TO220
Schottky Diodes & Rectifiers 2X10 Amp 25 Volt
DIODE ARRAY SCHOTTKY 25V TO220AB
DIODE, SCHOTTKY, 2X10A, 25V; Repetitive Peak Reverse Voltage:25V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:350mV; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | 286-STPS20L25CT | 497-7552-5-ND | 053966-STPS20L25CT | STPS20L25CT | STPS20L25CT | STPS20L25CT | 24M7931 |
| Product Name | Dual Schottky Through-Hole 25V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20L25CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diode, Schottky, 2X10A, 25V; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220-3 | TO-220; TO-220-3 | TO-220AB |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | Common Catode |