DigiKey Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| "1"" CONTROL VALVE, CV OF 17.42, B" | |
| "1"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "1"" NEEDLE VALVE, FEMALE X FEMALE" | |
| "1-1/2"" CONTROL VALVE, CV OF 32.1" | |
| "1-1/2"" DIAPHRAGM VALVE, INTEGRAT" | |
| "1-1/4"" CONTROL VALVE, CV OF 25.3" | |
| "1/2"" CONTROL VALVE, CV OF 6.45," | |
| "1/2"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/4"" NEEDLE VALVE, FEMALE X MALE" | |
| "1/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "1/8"" NEEDLE VALVE, FEMALE X MALE" | |
| "2"" CONTROL VALVE, CV OF 50.30, B" | |
| "2"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "2-WAY BALL VALVE, 1"" NPT, FLOATI" | |
| "2-WAY BALL VALVE, 1"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 2"" NPT, MODULA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, FLOA" | |
| "2-WAY BALL VALVE, 3/4"" NPT, MODU" | |
| "3/4"" CONTROL VALVE, CV OF 10.75," | |
| "3/4"" DIAPHRAGM VALVE, INTEGRATED" | |
| "3/4"" NEEDLE VALVE, FEMALE X FEMA" | |
| "3/8"" NEEDLE VALVE, FEMALE X FEMA" | |
| "BRASS INLINE CHECK VALVE, 1"" CON" | |
| "BRASS INLINE CHECK VALVE, 1-1/4""" | |
| "BRASS INLINE CHECK VALVE, 1/4"" C" | |
| "BRASS INLINE CHECK VALVE, 2"" CON" | |
| "BRASS INLINE CHECK VALVE, 2-1/2""" | |
| "BRASS INLINE CHECK VALVE, 3/4"" C" | |
| "BRASS INLINE CHECK VALVE, 3/8"" C" | |
| "HAND OPERATED GLOBE VALVE, 1"" FE" | |
| "HAND OPERATED GLOBE VALVE, 1/2""" | |
| "HAND OPERATED GLOBE VALVE, 1/4""" | |
| "HAND OPERATED GLOBE VALVE, 2"" FE" | |
| "HAND OPERATED GLOBE VALVE, 3/4""" | |
| 2-Hand Start Control Relay Pushbutton, Dual Chassis Mount | |
| 2-VALVE BLOCK MANIFOLD | |
| 2/2 Control Valve, Maintained Sub-Base Mount | |
| 2/2 Normally Closed Solenoid Valve Chassis Mount | |
| 3-VALVE BLOCK MANIFOLD. | |
| 3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line) | |
| 3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Maintained Sub-Base Mount | |
| 3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Sub-Base Mount | |
| 3/2 Normally Closed Position Detector Lever, Roller Chassis Mount | |
| 3/2 Normally Closed Position Detector Lever, Roller Rod Mount | |
| 3/2 Normally Closed Position Detector Lever, Straight Rod Mount | |
| 3/2 Normally Closed Position Detector Roller Plunger Chassis Mount | |
| 3/2 Normally Closed Position Detector Roller Plunger Rod Mount | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Free Hanging (In-Line) | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount | |
| 3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount | |
| 3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount | |
| 3/2 Normally Closed Solenoid Valve Assembly DIN Rail | |
| 3/2 Normally Closed Solenoid Valve Chassis Mount | |
| 3/2 Normally Closed Solenoid Valve Sub-Base Mount | |
| 3/2 Normally Open Control Valve, Momentary Panel Mount | |
| 3/2 Normally Open Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Open Control Valve, Momentary Sub-Base Mount | |
| 3/2 Normally Open Position Detector Lever, Roller Chassis Mount | |
| 3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount | |
| 3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount | |
| 4/2 Control Valve, Maintained Sub-Base Mount | |
| 4/2 Control Valve, Momentary Sub-Base Mount | |
| 4/2 Memory Element Sub-Base Mount | |
| 4/2 Solenoid Valve Assembly DIN Rail | |
| 5-VALVE MANIFOLD WITH SIDE MOUNT | |
| 5-VALVE MANIFOLD WITH TOP MOUNTE | |
| AIR-ACTUATED VALVE, 2-WAY, N.C, | |
| BRASS BALL VALVE, 600 PSI, FULL | |
| COMPACT 3-WAY BALL VALVE, BRASS, | |
| Control Valve, Maintained Sub-Base Mount | |
| Control Valve, Momentary | |
| Control Valve | |
| DOUBLE FLANGED 3-VALVE BLOCK MAN | |
| ELECTRIC MAGNETIC VALVE G3/4 FPD | |
| FLANGED 2-VALVE BLOCK MANIFOLD | |
| FLANGED 3-VALVE BLOCK MANIFOLD. | |
| FLANGED 5-VALVE MANIFOLD WITH SI | |
| FLANGED 5-VALVE MANIFOLD WITH TO | |
| Frequency Generator Sub-Base Mount | |
| GLOBE VALVE SWITCH, ACTUATION SE | |
| HAND OPERATED GLOBE VALVE, 1-1/2 | |
| Impulse Generator, Adjustable Sub-Base Mount | |
| Impulse Generator, Fixed Sub-Base Mount | |
| LOGIC AND Logic Element Free Hanging (In-Line) | |
| LOGIC AND Logic Element Sub-Base Mount | |
| LOGIC AND Logic Element | |
| LOGIC NOT Logic Element Sub-Base Mount | |
| LOGIC NOT Sensor, Pressure Decay Sub-Base Mount | |
| LOGIC OR Logic Element Free Hanging (In-Line) | |
| LOGIC OR Logic Element Sub-Base Mount | |
| LOGIC YES Logic Element Sub-Base Mount | |
| NEEDLE VALVE WITH RESIN KNOB, AI | |
| Negative Output Amplifier Relay Sub-Base Mount | |
| Negative Output Position Detector Relay Sub-Base Mount | |
| Negative Output Pressure Switch Sub-Base Mount | |
| Negative Output Vacuum Switch Sub-Base Mount | |
| Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| Non-Return Valve (Check Valve) Sub-Base Mount | |
| Off-Delay Timer, Adjustable Sub-Base Mount | |
| On-Delay Timer, Adjustable Sub-Base Mount | |
| On-Delay Timer, Fixed Sub-Base Mount | |
| ON/OFF VALVE | |
| One-Way Control Relay Chassis Mount | |
| One-Way Control Relay Sub-Base Mount | |
| One-Way Flow Restrictor, Adjustable Sub-Base Mount | |
| One-Way Flow Restrictor, Fixed Free Hanging (In-Line) | |
| One-Way Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| One-Way Non-Return Valve Free Hanging (In-Line) | |
| Positive Output Amplifier Relay Sub-Base Mount | |
| Positive Output Position Detector Relay Sub-Base Mount | |
| Positive Output Pressure Switch Sub-Base Mount | |
| Positive Output Timer, Adjustable Sub-Base Mount | |
| Positive Output Vacuum Switch Sub-Base Mount | |
| PRECISION FLOW CONTROL VALVE | |
| PRECISION ONE-WAY FLOW CONTROL V | |
| Pressure Operated Pressure Switch Chassis Mount | |
| Pressure Operated Pressure Switch DIN Rail | |
| Pressure Operated Pressure Switch Sub-Base Mount | |
| Pressure Operated Vacuum Generator Free Hanging (In-Line) | |
| Pressure Operated Vacuum Generator Sub-Base Mount | |
| PROPORTIONING VALVE, ELECTRICALL | |
| Sequencer Sub-Base Mount | |
| Shift Register Sub-Base Mount | |
| SOFT START VALVE | |
| SOLENOID VALVE | |
| Sub-Base, Intermediate DIN Rail | |
| Totalizer Panel Mount | |
| Vacuum Operated Vacuum Switch Chassis Mount | |
| Vacuum Operated Vacuum Switch DIN Rail | |
| Vacuum Operated Vacuum Switch Sub-Base Mount |
| Next >> |