DigiKey Datasheets for Ultrasonic Linear Position Sensors and Switches

Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing.
Ultrasonic Linear Position Sensors and Switches: Learn more

Page: 1 2 3 4
Product Name Notes
1 MHZ FLOW METER TRANSDUCER
AR20 ULTRASONIC AIR TRANSDUCER
AR30 ULTRASONIC AIR TRANSDUCER
AR41 ULTRASONIC AIR TRANSDUCER
AR50 ULTRASONIC AIR TRANSDUCER
ARK120-THD ULTRASONIC AIR TRANSD
ARK30 ULTRASONIC AIR TRANSDUCER
ARK41 ULTRASONIC AIR TRANSDUCER
ARK50 ULTRASONIC AIR TRANSDUCER
ARK50-THD ULTRASONIC AIR TRANSDU
ARK75-THD ULTRASONIC AIR TRANSDU
ART15 ULTRASONIC AIR TRANSDUCER
AT120 ULTRASONIC AIR TRANSDUCER
AT200 ULTRASONIC AIR TRANSDUCER
AT225 ULTRASONIC AIR TRANSDUCER
AT300 ULTRASONIC AIR TRANSDUCER
AT50 ULTRASONIC AIR TRANSDUCER
AT75 ULTRASONIC AIR TRANSDUCER
ATK120 ULTRASONIC AIR TRANSDUCER
ATK200 ULTRASONIC AIR TRANSDUCER
ATK50 ULTRASONIC AIR TRANSDUCER
ATK75 ULTRASONIC AIR TRANSDUCER
GROVE ULTRASONIC SENSOR US5 TOF
ML-11 TEMP. SENSOR 10 FT
ML-11 TEMP. SENSOR 2 FT
ML-11 TEMP. SENSOR 5 FT
RS485 500CM ULTRASONIC LEVEL SEN
RS485 750CM ULTRASONIC LEVEL SEN
SENSOR PTC DISC
Speaker
TOF CHIRP TIME OF FLIGHT SENSOR
ULT SEN 42KHZ 2.7V/5.5V
ULT SEN 42KHZ 2.8V/5.5V
ULT SEN 42KHZ 3.2V/5.5V
ULT SEN 50-200KHZ 1KVP-P
ULT SEN 500KHZ 20VP-P
ULT SEN RX 29KHZ 160VP-P
ULT SEN RX 29KHZ 200VP-P
ULT SEN TX 25KHZ 60VP-P
ULT SEN TX 30.5KHZ 160VP-P
ULT SEN TX 30.5KHZ 200VP-P
ULT SEN TX 40KHZ 60VP-P
ULT SEN TX/RX 2.5V/5.5V
ULT SEN TX/RX 200KHZ 500VP-P
ULT SEN TX/RX 25KHZ 150VP-P
ULT SEN TX/RX 300KHZ 100VP-P
ULT SEN TX/RX 300KHZ 400VP-P
ULT SEN TX/RX 300KHZ 50VP-P
ULT SEN TX/RX 400KHZ 400VP-P
ULT SEN TX/RX 40KHZ 150VP-P
ULT SEN TX/RX 42KHZ 3.2V/5.5V
ULT SEN TX/RX 48KHZ 150VP-P
ULT SEN TX/RX 53KHZ 1.71V/1.89V
ULT SEN TX/RX 58KHZ 150VP-P
Ultrasonic Sensor 100kHz
Ultrasonic Sensor 125kHz
Ultrasonic Sensor 150kHz
Ultrasonic Sensor 168MHz
Ultrasonic Sensor 175kHz
Ultrasonic Sensor 1MHz
Ultrasonic Sensor 200kHz
Ultrasonic Sensor 23kHz
Ultrasonic Sensor 240kHz
Ultrasonic Sensor 25kHz
Ultrasonic Sensor 300kHz
Ultrasonic Sensor 39kHz
Ultrasonic Sensor 40kHz
Ultrasonic Sensor 42kHz
Ultrasonic Sensor 50kHz
Ultrasonic Sensor 85kHz
ULTRASONIC SENSOR HRUSB-MAXSONAR
ULTRASONIC SENSOR MODULE USSM1.0
ULTRASONIC SENSOR MODULE USSM
ULTRASONIC SENSOR USB-PROXSONAR
Ultrasonic Sensor

Next >>