DigiKey Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| .8A 200V TH SCR | |
| .8A 600V TH SCR | |
| POWER THYRISTOR DISCRETES-SCR TO | |
| SCR 1.2kV 126A Standard Recovery Through Hole PLUS247™-3 | |
| SCR 1.2kV 126A Standard Recovery Through Hole TO-247-3 | |
| SCR 1.2kV 160A Standard Recovery Through Hole TO-247 (IXTH) | |
| SCR 1.2kV 160A Standard Recovery Through Hole TO-264 | |
| SCR 1.2kV 16A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 1.2kV 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak | |
| SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB | |
| SCR 1.2kV 16A Standard Recovery Through Hole TO-220ABFP | |
| SCR 1.2kV 25A Standard Recovery Chassis, Stud Mount TO-64 | |
| SCR 1.2kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 1.2kV 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB Full-Pak | |
| SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB | |
| SCR 1.2kV 29A Standard Recovery Surface Mount TO-263AA | |
| SCR 1.2kV 29A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC | |
| SCR 1.2kV 30A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2kV 30A Standard Recovery Through Hole TOP3 | |
| SCR 1.2kV 31A Standard Recovery Through Hole TO-220 | |
| SCR 1.2kV 31A Standard Recovery Through Hole TO-220AB | |
| SCR 1.2kV 33A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.2kV 33A Standard Recovery Through Hole TO-220 | |
| SCR 1.2kV 35A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1.2kV 35A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.2kV 35A Standard Recovery Through Hole TO-220 | |
| SCR 1.2kV 35mA Standard Recovery Through Hole TO-220 | |
| SCR 1.2kV 400A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc) | |
| SCR 1.2kV 47A Standard Recovery Surface Mount D2PAK | |
| SCR 1.2kV 47A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1.2kV 47A Standard Recovery Surface Mount TO-263AA | |
| SCR 1.2kV 47A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.2kV 47A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.2kV 47A Standard Recovery Through Hole TO-247 (IXTH) | |
| SCR 1.2kV 47A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2KV 47A TO-263AA | |
| SCR 1.2kV 49A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2kV 50A Standard Recovery Through Hole TO-218 | |
| SCR 1.2kV 50A Standard Recovery Through Hole TOP3 | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC | |
| SCR 1.2kV 63A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.2kV 63A Standard Recovery Through Hole ISO247 | |
| SCR 1.2kV 63A Standard Recovery Through Hole TO-247 (IXTH) | |
| SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-252AA | |
| SCR 1.2kV 7.8A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.2kV 75A Standard Recovery Through Hole PLUS247™-3 | |
| SCR 1.2kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA) | |
| SCR 1.2kV 79A Standard Recovery Surface Mount TO-268AA | |
| SCR 1.2kV 79A Standard Recovery Through Hole TO-247-3 | |
| SCR 1.2kV 79A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2kV 79A Standard Recovery Through Hole TO-3P | |
| SCR 1.2kV 80A Standard Recovery Surface Mount TO-268AA | |
| SCR 1.4kV 30A Standard Recovery Through Hole TO-247AD | |
| SCR 1.4kV 49A Standard Recovery Through Hole TO-247AD | |
| SCR 1.4kV 75A Standard Recovery Through Hole PLUS247™-3 | |
| SCR 1.4kV 79A Standard Recovery Through Hole TO-247-3 | |
| SCR 1.5kV Standard Recovery Through Hole TO-247HV | |
| SCR 1.5kV Standard Recovery Through Hole TO-247PLUS-HV | |
| SCR 1.6kV 1000A Standard Recovery Chassis Mount BG-PB70ECO-1 | |
| SCR 1.6kV 126A Standard Recovery Through Hole TO-247 (IXTH) | |
| SCR 1.6kV 30A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 31A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.6kV 31A Standard Recovery Through Hole TO-220 | |
| SCR 1.6kV 35A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.6kV 47A Standard Recovery Surface Mount TO-263HV | |
| SCR 1.6kV 49A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 50A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.6kV 50A Standard Recovery Through Hole TO-220ABFP | |
| SCR 1.6kV 63A Standard Recovery Through Hole ISO247 | |
| SCR 1.6kV 75A Standard Recovery Through Hole ISOPLUS247™ | |
| SCR 1.6kV 75A Standard Recovery Through Hole PLUS247™-3 | |
| SCR 1.6kV 75A Standard Recovery Through Hole SUPER-247™ (TO-274AA) | |
| SCR 1.6kV 75A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 79A Standard Recovery Surface Mount TO-268AA (D3Pak-HV) | |
| SCR 1.6kV 79A Standard Recovery Through Hole TO-247 (IXTH) | |
| SCR 1.6kV 79A Standard Recovery Through Hole TO-3P | |
| SCR 100V 110A Standard Recovery Chassis, Stud Mount | |
| SCR 100V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 100V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 100V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 100V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 100V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 100V 800MA TO-92-3 | |
| SCR 100V Standard Recovery Through Hole TO-18 (TO-206AA) | |
| SCR 100V Standard Recovery Through Hole TO-18 | |
| SCR 100V TO-18 (TO-206AA) | |
| SCR 1200V 160A Standard Recovery Surface Mount TO-268AA (D3Pak-HV) | |
| SCR 1200V 31A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 150V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 1kV 1.25A Sensitive Gate Surface Mount SC-73 | |
| SCR 1kV 12A Standard Recovery Through Hole TO-220-3 | |
| SCR 1kV 12A Standard Recovery Through Hole TO-220AB | |
| SCR 1kV 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 1kV 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 1kV 30A Standard Recovery Through Hole TOP3 | |
| SCR 1kV 50A Standard Recovery Chassis Mount RD91 | |
| SCR 1kV 50A Standard Recovery Through Hole TOP3 | |
| SCR 2.2kV 1000A Standard Recovery Chassis Mount BG-PB70ECO-1 | |
| SCR 2.2kV 47A Standard Recovery Through Hole ISOPLUS i4-PAC™ | |
| SCR 2.2kV 94A Standard Recovery Surface Mount TO-268AA (D3Pak-HV) | |
| SCR 2.2kV Standard Recovery Through Hole ISOPLUS i4-PAC™ | |
| SCR 2.5kV Standard Recovery Surface Mount TO-268AA | |
| SCR 2.5kV Standard Recovery Through Hole ISOPLUS i4-PAC™ | |
| SCR 200V 1.6A TO-39 | |
| SCR 200V 10A Standard Recovery Through Hole TO-220-3 | |
| SCR 200V 12A Standard Recovery Through Hole TO-220-3 | |
| SCR 200V 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 200V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 200V 250mA Sensitive Gate Surface Mount SOT-23 | |
| SCR 200V 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 200V 30A Standard Recovery Through Hole TOP3 | |
| SCR 200V 35A Standard Recovery Through Hole TO-218 | |
| SCR 200V 4A Sensitive Gate Through Hole TO-225AA | |
| SCR 200V 50A Standard Recovery Chassis Mount RD91 | |
| SCR 200V 50A Standard Recovery Through Hole TOP3 | |
| SCR 200V 800mA Sensitive Gate Surface Mount SC-73 | |
| SCR 200V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 200V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 200V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 200V 800mA Standard Recovery Through Hole TO-92-3 | |
| SCR 200V 800MA TO-92-3 | |
| SCR 200V 8A Standard Recovery Through Hole TO-220-3 | |
| SCR 300V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 30V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 30V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 30V 800MA TO-92-3 | |
| SCR 4.5kV 2770A Standard Recovery Chassis Mount W86 | |
| SCR 400V 10A Standard Recovery Through Hole TO-220-3 | |
| SCR 400V 110A Standard Recovery Chassis, Stud Mount | |
| SCR 400V 12A Standard Recovery Through Hole TO-220-3 | |
| SCR 400V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 400V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 250mA Sensitive Gate Surface Mount SOT-23 | |
| SCR 400V 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 400V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 40A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 400V 40A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 470mA Sensitive Gate Through Hole TO-92 | |
| SCR 400V 4A Sensitive Gate Through Hole SOT-82-3 | |
| SCR 400V 4A Sensitive Gate Through Hole TO-225AA | |
| SCR 400V 4A Standard Recovery Through Hole TO-202 | |
| SCR 400V 4A TO-126 | |
| SCR 400V 790mA Sensitive Gate Surface Mount UPAK | |
| SCR 400V 800mA Sensitive Gate Surface Mount SC-73 | |
| SCR 400V 800mA Sensitive Gate Surface Mount SOT-89 | |
| SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 400V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 400V 800MA SOT-89 | |
| SCR 400V 800MA TO-92-3 | |
| SCR 400V 800MA TO-92 | |
| SCR 400V 8A Standard Recovery Through Hole TO-220-3 | |
| SCR 450V 20A Standard Recovery Surface Mount D2PAK | |
| SCR 450V 20A Standard Recovery Through Hole TO-220AB | |
| SCR 450V 20A Standard Recovery Through Hole TO-220F | |
| SCR 500V 12.5A Standard Recovery Through Hole TO-220AB | |
| SCR 500V 12A Standard Recovery Surface Mount DPAK | |
| SCR 500V 12A Standard Recovery Through Hole I-PAK | |
| SCR 500V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 500V 12A Standard Recovery Through Hole TO-220F | |
| SCR 500V 20A Standard Recovery Through Hole TO-220AB | |
| SCR 500V 4A Sensitive Gate Through Hole SOT-82-3 | |
| SCR 500V 4A Sensitive Gate Through Hole TO-220AB | |
| SCR 500V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 500V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 500V 8A Sensitive Gate Through Hole TO-220AB | |
| SCR 500V 8A Sensitive Gate Through Hole TO-220F | |
| SCR 500V Standard Recovery Through Hole TO-220F | |
| SCR 50V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 50V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 50V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 50V 8A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 1.26A Sensitive Gate Surface Mount UPAK | |
| SCR 600V 10A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 110A Standard Recovery Chassis, Stud Mount | |
| SCR 600V 12.6A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 12.6A Standard Recovery Through Hole TO-220FP | |
| SCR 600V 12.6A Standard Recovery Through Hole TO-220FPA | |
| SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 600V 12A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 16A Sensitive Gate Surface Mount D2PAK | |
| SCR 600V 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 18.8A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 18.8A Standard Recovery Through Hole TO-220ABA | |
| SCR 600V 18.8A Standard Recovery Through Hole TO-220FP | |
| SCR 600V 18.8A Standard Recovery Through Hole TO-220FPA | |
| SCR 600V 180A Standard Recovery Chassis Mount Press-Pak (Pow-R-Disc) | |
| SCR 600V 1A Sensitive Gate Surface Mount SC-73 | |
| SCR 600V 25A Standard Recovery Surface Mount D2PAK | |
| SCR 600V 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 2A Standard Recovery Surface Mount SOT-223 | |
| SCR 600V 30A Standard Recovery Through Hole TO-218 | |
| SCR 600V 30A Standard Recovery Through Hole TOP3 | |
| SCR 600V 35A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 39.3A Standard Recovery Through Hole TO-3PFM | |
| SCR 600V 470mA Standard Recovery Through Hole TO-92 | |
| SCR 600V 4A Sensitive Gate Surface Mount DPAK | |
| SCR 600V 4A Sensitive Gate Through Hole SOT-82-3 | |
| SCR 600V 4A Sensitive Gate Through Hole TO-126 | |
| SCR 600V 4A Sensitive Gate Through Hole TO-225AA | |
| SCR 600V 4A Standard Recovery Surface Mount SOT-223 | |
| SCR 600V 50A Standard Recovery Chassis Mount RD91 | |
| SCR 600V 50A Standard Recovery Through Hole TOP3 | |
| SCR 600V 630mA Sensitive Gate Through Hole TO-92 | |
| SCR 600V 7.8A Sensitive Gate Surface Mount MP-3A | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-89 | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 600V 800MA TO-92-3 | |
| SCR 600V 8A Sensitive Gate Through Hole I-PAK | |
| SCR 600V 8A Sensitive Gate Through Hole TO-220AB | |
| SCR 600V 8A Sensitive Gate Through Hole TO-220F | |
| SCR 600V 8A Standard Recovery Surface Mount DPAK | |
| SCR 600V 8A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 9.4A Standard Recovery Through Hole TO-220-3 | |
| SCR 600V 9.4A Standard Recovery Through Hole TO-220ABA | |
| SCR 600V 9.4A Standard Recovery Through Hole TO-220FP | |
| SCR 600V 9.4A Standard Recovery Through Hole TO-220FPA | |
| SCR 60V 800mA Sensitive Gate Through Hole TO-92 (TO-226) | |
| SCR 60V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 60V 800MA TO-92-3 | |
| SCR 650V 12A DPAK | |
| SCR 650V 12A IITO-220E | |
| SCR 650V 12A Sensitive Gate Surface Mount DPAK | |
| SCR 650V 12A Sensitive Gate Through Hole TO-220AB | |
| SCR 650V 12A Sensitive Gate Through Hole TO-220F | |
| SCR 650V 12A Standard Recovery Surface Mount DPAK | |
| SCR 650V 12A Standard Recovery Through Hole I-PAK | |
| SCR 650V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 650V 12A Standard Recovery Through Hole TO-220F | |
| SCR 650V 12A TO-220AB | |
| SCR 650V 12A TO-220F | |
| SCR 650V 20A Standard Recovery Surface Mount D2PAK | |
| SCR 650V 20A Standard Recovery Through Hole TO-220AB | |
| SCR 650V 20A Standard Recovery Through Hole TO-220F | |
| SCR 700V 100A Standard Recovery Stud Mount | |
| SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 800V 10A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 800V 12.5A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 12A DPAK | |
| SCR 800V 12A IPAK | |
| SCR 800V 12A Sensitive Gate Surface Mount D2PAK | |
| SCR 800V 12A Standard Recovery Surface Mount DPAK | |
| SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 800V 12A Standard Recovery Through Hole I-PAK | |
| SCR 800V 12A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 800V 12A Standard Recovery Through Hole TO-220F | |
| SCR 800V 16A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 800V 16A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 16A Standard Recovery Through Hole TO-220AB Full-Pak | |
| SCR 800V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 800V 16A Standard Recovery Through Hole TO-220ABFP | |
| SCR 800V 18.8A Standard Recovery Surface Mount LDPAK | |
| SCR 800V 18.8A Standard Recovery Surface Mount TO-263 | |
| SCR 800V 20A Standard Recovery Surface Mount D2PAK | |
| SCR 800V 20A Standard Recovery Through Hole TO-220AB | |
| SCR 800V 20A Standard Recovery Through Hole TO-220F | |
| SCR 800V 25A Sensitive Gate Through Hole TO-220F | |
| SCR 800V 25A Standard Recovery Chassis, Stud Mount TO-64 | |
| SCR 800V 25A Standard Recovery Surface Mount TO-263AB (D²PAK) | |
| SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 25A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 25A Standard Recovery Through Hole TO-220AB Full-Pak | |
| SCR 800V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 800V 29A Standard Recovery Surface Mount TO-263AA | |
| SCR 800V 29A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 3.1A Sensitive Gate Surface Mount MP-3A | |
| SCR 800V 30A Standard Recovery Through Hole TO-247AC | |
| SCR 800V 30A Standard Recovery Through Hole TOP3 | |
| SCR 800V 31A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 800V 35A Standard Recovery Through Hole TO-220-3 | |
| SCR 800V 470mA Sensitive Gate Through Hole TO-92 | |
| SCR 800V 470mA Standard Recovery Through Hole TO-92 | |
| SCR 800V 50A Standard Recovery Through Hole TOP3 | |
| SCR 800V 55A Standard Recovery Through Hole TO-247AC | |
| SCR 800V 75A Standard Recovery Through Hole TO-247AD | |
| SCR 800V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 800V 800MA TO-92-3 | |
| SCR 800V 8A Sensitive Gate Surface Mount DPAK | |
| SCR 800V 8A Sensitive Gate Through Hole TO-220AB | |
| SCR 800V 8A Sensitive Gate Through Hole TO-220F | |
| SCR 800V 8A Standard Recovery Through Hole TO-220-3 | |
| SCR Through Hole TO-39 (TO-205AD) | |
| SCR Through Hole TO-5 | |
| SCR | |
| TH SCR |
| Next >> |