STMicroelectronics, Inc. Schottky 170 V 3 A Diode and Rectifier STPS3170AFN

Description
170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 170 V 3 A Diode and Rectifier - 280-STPS3170AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 3 A Diode and Rectifier
280-STPS3170AFN
Schottky 170 V 3 A Diode and Rectifier 280-STPS3170AFN
170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AFN can be used for catalog matching and distributor lookup.

170 V, 3 A Power Schottky Rectifier Product overview: STPS3170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282073-STPS3170AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282073-STPS3170AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282073-STPS3170AFN
Win Source Part Number: 1282073-STPS3170AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 3 A Current - Reverse Leakage @ Vr: 4 µA @ 170 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS3170AFNDKR,4 97-STPS3170AFNTR,497 -STPS3170AFNCT Base Product Number: STPS3170 Product Status: Obsolete

Win Source Part Number: 1282073-STPS3170AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 3 A
Current - Reverse Leakage @ Vr: 4 µA @ 170 V
Operating Temperature - Junction: 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS3170AFNDKR,497-STPS3170AFNTR,497-STPS3170AFNCT
Base Product Number: STPS3170
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-STPS3170AFNCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 170V 3A Surface Mount SMAflat Notch

Diode Schottky 170V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Single Diodes - 497-STPS3170AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 170V 3A Surface Mount SMAflat Notch

Diode Schottky 170V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3170AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3170AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS3170AFN
DIODE SCHOTTKY 170V 3A SMAFLAT

DIODE SCHOTTKY 170V 3A SMAFLAT

Supplier's Site
Single Diodes - STPS3170AFN - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3170AFN
Single Diodes STPS3170AFN
DIODE SCHOTTKY 170V 3A SMAFLAT

DIODE SCHOTTKY 170V 3A SMAFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-STPS3170AFN 1282073-STPS3170AFN 497-STPS3170AFNCT-ND STPS3170AFN STPS3170AFN
Product Name Schottky 170 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package DO-221AC, SMA Flat Leads SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data