STMicroelectronics, Inc. Single Diodes STPS4S200S

Description
Diode Schottky 200V 4A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 200V 4A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-16320-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16320-2-ND
Single Diodes 497-16320-2-ND
Diode Schottky 200V 4A Surface Mount SMC

Diode Schottky 200V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-16320-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16320-6-ND
Single Diodes 497-16320-6-ND
Diode Schottky 200V 4A Surface Mount SMC

Diode Schottky 200V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-16320-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16320-1-ND
Single Diodes 497-16320-1-ND
Diode Schottky 200V 4A Surface Mount SMC

Diode Schottky 200V 4A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS4S200S - 898385-STPS4S200S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS4S200S
898385-STPS4S200S
Diodes, Rectifiers - Single - STPS4S200S 898385-STPS4S200S
Manufacturer: STMicroelectronics Win Source Part Number: 898385-STPS4S200S Features: Diode Schottky 200 V 4A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: STPS4 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16320-1, 497-16320-2, 497-16320-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898385-STPS4S200S
Features: Diode Schottky 200 V 4A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS4
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16320-1, 497-16320-2, 497-16320-6

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893990
Schottky Diodes & Rectifiers 1893990
STMicroelectronics, STPS4S200S

STMicroelectronics, STPS4S200S

Supplier's Site
Schottky Diodes & Rectifiers - 1894323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894323
Schottky Diodes & Rectifiers 1894323
STMicroelectronics, STPS4S200S

STMicroelectronics, STPS4S200S

Supplier's Site
Schottky Diodes & Rectifiers - 1894323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894323P
Schottky Diodes & Rectifiers 1894323P
STMicroelectronics, STPS4S200S

STMicroelectronics, STPS4S200S

Supplier's Site
Schottky 200 V 4 A Diode and Rectifier - 280-STPS4S200S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 V 4 A Diode and Rectifier
280-STPS4S200S
Schottky 200 V 4 A Diode and Rectifier 280-STPS4S200S
200 V, 4 A Schottky rectifier Product overview: STPS4S200S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200S can be used for catalog matching and distributor lookup.

200 V, 4 A Schottky rectifier Product overview: STPS4S200S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS4S200S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS4S200S
Discrete Semiconductor Products - Diodes - Rectifiers STPS4S200S
DIODE SCHOTTKY 200V 4A SMC

DIODE SCHOTTKY 200V 4A SMC

Supplier's Site
Single Diodes - STPS4S200S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS4S200S
Single Diodes STPS4S200S
DIODE SCHOTTKY 200V 4A SMC

DIODE SCHOTTKY 200V 4A SMC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS4S200S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS4S200S
Diodes >> Schottky Barrier Diodes (SBD) STPS4S200S
200V Single 870mV@4A 4A SMC Schottky Barrier Diodes (SBD) ROHS

200V Single 870mV@4A 4A SMC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS4S200S
Schottky Diodes & Rectifiers STPS4S200S
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet
Schottky Rectifier, 200V, 4A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics - 51AC9598 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200V, 4A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
51AC9598
Schottky Rectifier, 200V, 4A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics 51AC9598
SCHOTTKY RECTIFIER, 200V, 4A, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:870mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200V, 4A, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:870mV; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-16320-2-ND 898385-STPS4S200S 1893990 1894323P 280-STPS4S200S STPS4S200S STPS4S200S STPS4S200S STPS4S200S 51AC9598
Product Name Single Diodes Diodes, Rectifiers - Single - STPS4S200S Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 200 V 4 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rectifier, 200V, 4A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj 175 C (347 F) -40 C (-40 F)
Package SMC Do-214ab (smc) DO-214AA DO-214AB, SMC SMC-2 DO-214AB (SMC)
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data