STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC12065G2Y-TR STPSC12065G2Y-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898403-STPSC12065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC12065 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18398-2, 497-18398-1, 497-18398-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898403-STPSC12065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC12065 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18398-2, 497-18398-1, 497-18398-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC12065G2Y-TR - 898403-STPSC12065G2Y-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC12065G2Y-TR
898403-STPSC12065G2Y-TR
Diodes, Rectifiers - Single - STPSC12065G2Y-TR 898403-STPSC12065G2Y-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898403-STPSC12065G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK HV Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC12065 Categories: Discrete Semiconductor Products Case / Package: D2PAK HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18398-2, 497-18398-1, 497-18398-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898403-STPSC12065G2Y-TR
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK HV
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC12065
Categories: Discrete Semiconductor Products
Case / Package: D2PAK HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18398-2, 497-18398-1, 497-18398-6

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 650 V TO-220 Diode and Rectifier
280-STPSC12065G2Y-TR
Automotive Schottky 650 V TO-220 Diode and Rectifier 280-STPSC12065G2Y-TR
Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065G2Y-TR can be used for catalog matching and distributor lookup.

Automotive 650 V, TO-220 D2PAK SiC Power Schottky Diode Product overview: STPSC12065G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12065G2Y-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18398-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18398-6-ND
Single Diodes 497-18398-6-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-18398-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18398-2-ND
Single Diodes 497-18398-2-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-18398-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18398-1-ND
Single Diodes 497-18398-1-ND
Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV

Buy Now Datasheet
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics - 03AH3151 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics
03AH3151
Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics 03AH3151
SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:36nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, D2PAK HV; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:36nC; Diode Case Style:D2PAK HV; No. of RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC12065G2Y-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC12065G2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC12065G2Y-TR
DIODE SIL CARB 650V 12A D2PAK HV

DIODE SIL CARB 650V 12A D2PAK HV

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC12065G2Y-TR
Schottky Diodes & Rectifiers STPSC12065G2Y-TR
Schottky Diodes & Rectifiers Automotive 650 V, 12 A, silicon carbide power Schottky diode

Schottky Diodes & Rectifiers Automotive 650 V, 12 A, silicon carbide power Schottky diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 898403-STPSC12065G2Y-TR 280-STPSC12065G2Y-TR 497-18398-6-ND 03AH3151 STPSC12065G2Y-TR STPSC12065G2Y-TR
Product Name Diodes, Rectifiers - Single - STPSC12065G2Y-TR Automotive Schottky 650 V TO-220 Diode and Rectifier Single Diodes Silicon Carbide Schottky Diode, D2Pak Hv; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package D2PAK; D2PAK HV D2PAK; D2PAK HV D2PAK D2PAK; D2PAK-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers