Diode Schottky 100V 8A Through Hole TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 054004-STPS8H100FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 8A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
100 V, 8A TO-220 D2PAK Power Schottky rectifier Product overview: STPS8H100FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100FP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 8A TO220FPAC
100 V, 8A TO-220 D2PAK Power Sch
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
SCHOTTKY RECT, SINGLE, 100V, TO-220FPAC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-12676-5-ND | 054004-STPS8H100FP | 280-STPS8H100FP | STPS8H100FP | STPS8H100FP | STPS8H100FP | 51AC9604 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS8H100FP | Schottky 100 V 8A TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 100V, To-220Fpac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | TO-220; TO-220FPAC | Rail/Tube | TO-220; TO-220-2 Full Pack, Isolated Tab | TO-220 | TO-220-2 FP | TO-220FPAC | |
| VF | 0.7100 volts | 0.7100 volts | 0.7100 volts | 0.7100 volts |