Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
100 V, 2 x 10A Low Leakage Power schottky Rectifier Product overview: STPS20S100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20S100CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261880-STPS20S100CF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20S100CFP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRF20H100CTHC0; SRF1690 C0G; SRF1690 C0;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers schottky diode
DIODE ARR SCHOT 100V 10A TO220FP
DIODE ARRAY SCHOTTKY 100V TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 497-STPS20S100CFP-ND | 286-STPS20S100CFP | 1261880-STPS20S100CFP | STPS20S100CFP | 57P1675 | STPS20S100CFP | STPS20S100CFP |
| Product Name | Diode Arrays | Schottky 100 V 10A Diode and Rectifier | Electronic Wholesale - STPS20S100CFP | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220-3 FP | TO-220 | TO-220; TO-220-3 Full Pack | ||
| RoHS Compliant | RoHS | ||||||
| IO | 10 amps |