DigiKey Datasheets for Abrasive Pads
Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape.
Abrasive Pads: Learn more
| Product Name | Notes |
|---|---|
| "HAND PAD ALUM OX FINE 9""X6""" | |
| "Hand Pad Diamond Fine 20µ X 3.75"" (95.25mm) Dia" | |
| "HAND PAD DIAMOND FINE 3.75""" | |
| "Hand Pad Diamond Fine 40µ X 3.75"" (95.25mm) Dia" | |
| "Hand Pad Diamond Fine X 3.75"" (95.25mm) Dia" | |
| "Hand Pad Silicon Carbide Medium 6.00"" (152.40mm) X 9.00"" (228.60mm) Dia" | |
| "Hand Pad Silicon Carbide Ultra Fine 6.00"" (152.40mm) X 9.00"" (228.60mm) Dia" | |
| FLEXIBLE DIAMOND HLAP 6200J M40 | |
| Hand Pad X Dia | |
| HOOKITCENTER WATER FEED DISC HAN | |
| HOOKITDISC HAND PAD 01908 3 IN 1 | |
| HOOKITDISC HAND PAD 77750 5 IN X | |
| LIGHT DUTY CLEANSING PAD 7445 HP | |
| SCOTCH-BRITEHAND PAD 7447 HP-HP | |
| SCOTCH-BRITEHAND PAD 7447 PRO PO | |
| SCOTCH-BRITEHAND PAD 7447B PRO P | |
| SCOTCH-BRITESTAR 11 IN A CRS LS | |
| SCREEN CLOTH DISC HAND PAD 02712 | |
| SCREEN CLOTH DISC HAND PAD 02713 | |
| SCREEN CLOTH DISC HAND PAD 82793 | |
| SCREEN CLOTH DISC HAND PAD 99736 | |
| STANDARD ABRASIVES UNITIZED BLOC |