STMicroelectronics, Inc. Schottky 650 V 10 A Diode and Rectifier STPSC10H065G-TR

Description
650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 650 V 10 A Diode and Rectifier
280-STPSC10H065G-TR
Schottky 650 V 10 A Diode and Rectifier 280-STPSC10H065G-TR
650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065G-TR can be used for catalog matching and distributor lookup.

650 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC10H065G-TR - 898397-STPSC10H065G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC10H065G-TR
898397-STPSC10H065G-TR
Diodes, Rectifiers - Single - STPSC10H065G-TR 898397-STPSC10H065G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898397-STPSC10H065G- TR Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPSC10H065GTR, 497-13452-6, 497-13452-2, 497-13452-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898397-STPSC10H065G-TR
Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPSC10H065GTR, 497-13452-6, 497-13452-2, 497-13452-1

Buy Now Datasheet
Single Diodes - 497-13452-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13452-6-ND
Single Diodes 497-13452-6-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13452-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13452-2-ND
Single Diodes 497-13452-2-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13452-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13452-1-ND
Single Diodes 497-13452-1-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H065G-TR
Schottky Diodes & Rectifiers STPSC10H065G-TR
Schottky Diodes & Rectifiers 650 V 10A Schottky silicon carbid T2PAK

Schottky Diodes & Rectifiers 650 V 10A Schottky silicon carbid T2PAK

Buy Now Datasheet
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics - 48W6946 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics
48W6946
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics 48W6946
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics - 88W4591 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics
88W4591
Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics 88W4591
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H065G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H065G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H065G-TR
DIODE SIL CARBIDE 650V 10A D2PAK

DIODE SIL CARBIDE 650V 10A D2PAK

Supplier's Site
Single Diodes - STPSC10H065G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC10H065G-TR
Single Diodes STPSC10H065G-TR
DIODE SIL CARBIDE 650V 10A D2PAK

DIODE SIL CARBIDE 650V 10A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Diodes
Product Number 280-STPSC10H065G-TR 898397-STPSC10H065G-TR 497-13452-6-ND STPSC10H065G-TR 48W6946 STPSC10H065G-TR STPSC10H065G-TR
Product Name Schottky 650 V 10 A Diode and Rectifier Diodes, Rectifiers - Single - STPSC10H065G-TR Single Diodes Schottky Diodes & Rectifiers Rectifier, Sic Schottky, 650V, 10A, To-263-3; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel D2PAK; D2PAK D2PAK; D2PAK-2 D2PAK; TO-263 (D2PAK) D2PAK
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
VRRM 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548681 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details