Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
15A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPS30L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L40CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053976-STPS30L40CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 360μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 15A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 497-7561-5-ND | 286-STPS30L40CT | 053976-STPS30L40CT | STPS30L40CT |
| Product Name | Diode Arrays | 15A 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30L40CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 15 amps |