25 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L25CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 25 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 25 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L25CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103767-STPS20L25CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 25V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers LOW DROP POWER RECTIFIER
DIODE ARR SCHOTT 25V 10A TO263
SCHOTTKY RECT, DUAL, 25V, TO-263; Repetitive Peak Reverse Voltage:25V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:560mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS20L25CG | 1103767-STPS20L25CG | STPS20L25CG-ND | STPS20L25CG | STPS20L25CG | 45AC7660 |
| Product Name | Dual Schottky 25 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20L25CG | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 25V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Rail/Tube | D2PAK; TO-263 (D2Pak) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | D2PAK; TO-263 (D2PAK) |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Schottky; Schottky |