Win Source Part Number: 1168637-STPSC10065DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 130 µA @ 650 V
Capacitance @ Vr, F: 670pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17697
Base Product Number: STPSC10065
Automotive 650 V, 10 A SiC Power Schottky Diode Product overview: STPSC10065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10065DY can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
SIC DIODE, AEC-Q101, SINGLE, 10A, 650V; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 10A TO220AC
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1168637-STPSC10065DY | 280-STPSC10065DY | 497-17697-ND | 52AC7602 | STPSC10065DY | STPSC10065DY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive Schottky 650 V 10 A Diode and Rectifier | Single Diodes | Sic Diode, Aec-Q101, Single, 10A, 650V; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220-2 | TO-220 | TO-220AC-2 | |||
| VF | 1.45 volts | 1.45 volts | ||||
| trr | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |