STMicroelectronics, Inc. Single Diodes STPS20M60SG-TR

Description
Diode Schottky 60V 20A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Schottky 60V 20A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12296-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12296-2-ND
Single Diodes 497-12296-2-ND
Diode Schottky 60V 20A Surface Mount D²PAK

Diode Schottky 60V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12296-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12296-6-ND
Single Diodes 497-12296-6-ND
Diode Schottky 60V 20A Surface Mount D²PAK

Diode Schottky 60V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12296-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12296-1-ND
Single Diodes 497-12296-1-ND
Diode Schottky 60V 20A Surface Mount D²PAK

Diode Schottky 60V 20A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 20A 60V Diode and Rectifier
280-STPS20M60SG-TR
Schottky SMD 20A 60V Diode and Rectifier 280-STPS20M60SG-TR
20A 60V Power Schottky Rectifier, TO-263-3, Surface Mount Product overview: STPS20M60SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M60SG-TR can be used for catalog matching and distributor lookup.

20A 60V Power Schottky Rectifier, TO-263-3, Surface Mount Product overview: STPS20M60SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M60SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 987374-STPS20M60SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
987374-STPS20M60SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 987374-STPS20M60SG-TR
Win Source Part Number: 987374-STPS20M60SG-T R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 565 mV @ 20 A Current - Reverse Leakage @ Vr: 125 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12296-1,STPS20M6 0SGTR,497-12296-6,49 7-12296-2 Base Product Number: STPS20

Win Source Part Number: 987374-STPS20M60SG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 565 mV @ 20 A
Current - Reverse Leakage @ Vr: 125 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12296-1,STPS20M60SGTR,497-12296-6,497-12296-2
Base Product Number: STPS20

Buy Now Datasheet
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9593
Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9593
SCHOTTKY RECT, DUAL, 60V, TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:565mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:565mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 87T3856 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3856
Rectifier Stmicroelectronics 87T3856
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20M60SG-TR
Schottky Diodes & Rectifiers STPS20M60SG-TR
Schottky Diodes & Rectifiers 60V PWR Schottky REC 0.365 V 2 x 20 A

Schottky Diodes & Rectifiers 60V PWR Schottky REC 0.365 V 2 x 20 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20M60SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20M60SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20M60SG-TR
DIODE SCHOTTKY 60V 20A D2PAK

DIODE SCHOTTKY 60V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-12296-2-ND 280-STPS20M60SG-TR 987374-STPS20M60SG-TR 51AC9593 87T3856 STPS20M60SG-TR STPS20M60SG-TR
Product Name Single Diodes Schottky SMD 20A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Rect, Dual, 60V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-262 D2PAK; D2PAK D2PAK
RoHS Compliant RoHS RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
80V 250MW Diode and Rectifier - 284-BAR8802LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers