Manufacturer: STMicroelectronics
Win Source Part Number: 1261900-STPS30L40CG
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 360μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: STPS30L40CG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-20CTQ040SPbF; VS-20CTQ040STRRPbF; DF15SC4M-4000;
Introduction Date: August 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
15A, 40V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: STPS30L40CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L40CG can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARR SCHOTT 40V 15A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1261900-STPS30L40CG | STPS30L40CG-ND | 286-STPS30L40CG | STPS30L40CG | STPS30L40CG |
| Product Name | Diodes, Rectifiers - Arrays - STPS30L40CG | Diode Arrays | 15A 40V Diode and Rectifier | 15A, 40V, SILICON, RECTIFIER DIODE | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | ||||
| IR | 0.3600 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |