Win Source Part Number: 1281986-STPS5H100SF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 8 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18304-6,497-1830
Base Product Number: STPS5
100 V, 5 A PSMC Power Schottky Rectifier Product overview: STPS5H100SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100SF can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 100V 5A TO277A
SCHOTTKY RECT, SINGLE, 5A, 100V, TO-277A; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single
Schottky Diodes & Rectifiers DFD RECTIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1281986-STPS5H100SF | 280-STPS5H100SF | 497-18304-1-ND | STPS5H100SF | 99AC9640 | STPS5H100SF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100 V 5 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 5A, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | TO-277, 3-PowerDFN | TO-277A | TO-277A-3 | |||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Life Cycle Stage | Active |