Manufacturer: STMicroelectronics
Win Source Part Number: 898358-STPS2150
Features: Diode Schottky 150 V 2A Through Hole DO-15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: STPS2150
Categories: Discrete Semiconductor Products
Case / Package: DO-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-3213-3, 497-3213-3-NDR, 497-3213-1, 497-3213-1-NDR
150V 2A Schottky Rectifier, DO-15, Through Hole Product overview: STPS2150 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2150 can be used for catalog matching and distributor lookup.
Diode Schottky 150V 2A DO-15
Diode Schottky 150V 2A DO-15
Diode Schottky 150V 2A Through Hole DO-15
Diode Schottky 150V 2A Through Hole DO-15
DIODE SCHOTTKY 150V 2A DO15
DIODE SCHOTTKY 150V 2A DO15
Schottky Diodes & Rectifiers 2.0 Amp 150 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 898358-STPS2150 | 280-STPS2150 | 7146891P | 1686853 | 497-3213-1-ND | STPS2150 | STPS2150 | STPS2150 |
| Product Name | Diodes, Rectifiers - Single - STPS2150 | Schottky Through-Hole 150V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-15; DO-15 | Cut Tape | DO-15; DO-15 | Do-15 | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-15; DO-15 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) |