Win Source Part Number: 1281983-STPSC10065DL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 130 mA @ 650 V
Capacitance @ Vr, F: 670pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPSC10065DLFDKR
Base Product Number: STPSC10065
DIODE SIL CARB 650V 10A PWRFLAT Product overview: STPSC10065DLF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10065DLF can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 10A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 10A Surface Mount PowerFlat™ (8x8) HV
DIODE SIL CARB 650V 10A PWRFLAT
DIODE SIL CARB 650V 10A PWRFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1281983-STPSC10065DLF | 280-STPSC10065DLF | 497-STPSC10065DLFTR-ND | STPSC10065DLF | STPSC10065DLF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 10A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-PowerVDFN | Tape & Reel (TR) | |||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | ||
| trr | 0.0 ns | 0.0 ns | |||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |