45 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L45CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L45CFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Manufacturer: STMicroelectronics
Win Source Part Number: 047365-STPS20L45CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier
DIODE, SCHOTTKY, 20A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:550mV; Forward Surge Current:180ARoHS Compliant: Yes
DIODE ARR SCHOTT 45V 10A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS20L45CFP | 497-12635-5-ND | 047365-STPS20L45CFP | STPS20L45CFP | 26M3633 | STPS20L45CFP |
| Product Name | Dual Schottky 45 V 20 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20L45CFP | Schottky Diodes & Rectifiers | Diode, Schottky, 20A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220-3 FP | TO-220FP | TO-220 |
| RoHS Compliant | RoHS | |||||
| IO | 10 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Arrangement | Common Catode |