Win Source Part Number: 1281992-STPSC10H12G-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 1200 V
Capacitance @ Vr, F: 725pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17314-1,497-1731
Base Product Number: STPSC10
1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12G-TR can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D²PAK
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D²PAK
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D²PAK
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode
DIODE SIL CARB 1.2KV 10A D2PAK
DIODE SIL CARB 1.2KV 10A D2PAK
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-263; Product Range:-; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1281992-STPSC10H12G-TR | 280-STPSC10H12G-TR | 497-17314-1-ND | STPSC10H12G-TR | STPSC10H12G-TR | STPSC10H12G-TR | 18AC0585 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 1200 V 10 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 10A, To-263; Product Range Stmicroelectronics |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-2 | D2PAK | TO-263 | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |