DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
404
405
406
407
408
409
410
411
412
413
414
415
416
417
| Product Name | Notes |
|---|---|
| "15A, 600V, ""H"" SERIES GEN 5 FRED" | |
| "15A, 600V, ""X"" SERIES GEN 5 FRED" | |
| "20A, 1200V, ""H"" SERIES GEN 5 FRE" | |
| "20A, 1200V, ""X"" SERIES GEN 5 FRE" | |
| "20A, 600V, ""H"" SERIES GEN 5 FRED" | |
| "20A, 600V, ""X"" SERIES GEN 5 FRED" | |
| "30A, 600V, ""H"" SERIES GEN 5 FRED" | |
| "30A, 600V, ""X"" SERIES GEN 5 FRED" | |
| 146V Clamp 1.3A Ipp Tvs Diode Surface Mount PMDE | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount PMDE | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount PMDTM | |
| 17V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 9V 600W, HIGHLY RELIABLE, TRANSI | |
| Bridge Rectifier Single Phase Standard 1.2kV QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 1.2kV Through Hole GBPC-W | |
| Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W | |
| Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 200V Through Hole GBPC-W | |
| Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W | |
| Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 600V Through Hole GBPC-W | |
| Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC-A | |
| Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount MT-K | |
| Bridge Rectifier | |
| Diode Array 1 Pair Common Cathode Standard 1200V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 6A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 1200V 8A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 240A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 420A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF | |
| Diode Array 1 Pair Common Cathode Standard 600V 167A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 235A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 280A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole SC-94 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3PF | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-247-3 | |
| Diode Array 2 Independent Standard 1200V 100A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 110A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 30A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 35A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 40A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 45A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 70A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 70A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 1200V 15A TO247AD | |
| DIODE ARRAY GP 600V 15A TO-247AD | |
| DIODE ARRAY GP 600V 30A TO-247AD | |
| Diode Array Standard 1200V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array Standard 1200V Through Hole TO-220-3 | |
| Diode Array Standard 1200V Through Hole TO-247-3 | |
| DIODE FERD 600V 30A TO263 | |
| DIODE GEN PURP 1.2KV 15A TO263AB | |
| DIODE GEN PURP 1.2KV 20A TO263AB | |
| DIODE GEN PURP 1.2KV 30A TO263AB | |
| DIODE GEN PURP 600V 15A TO263AB | |
| DIODE GEN PURP 600V 20A TO263AB | |
| DIODE GEN PURP 600V 30A TO263AB | |
| DIODE SCHOTTKY 120V 3A TO-277 | |
| DIODE SCHOTTKY 120V 3A TO277 | |
| Diode Schottky 15V 9A Through Hole DO-204AR | |
| Diode Schottky 200V 2A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 200V 3A Through Hole DO-201AD | |
| Diode Schottky 30V 9A Through Hole DO-204AR | |
| Diode Schottky 35V 9A Through Hole DO-204AR | |
| Diode Schottky 40V 9A Through Hole DO-204AR | |
| Diode Schottky 45V 15A Through Hole P600 | |
| Diode Schottky 45V 6.5A Through Hole P600 | |
| Diode Schottky 45V 6A Through Hole P600 | |
| Diode Schottky 45V 7.5A Through Hole P600 | |
| Diode Schottky 45V 7A Through Hole DO-201AD | |
| Diode Schottky 45V 7A Through Hole P600 | |
| Diode Schottky 45V 9A Through Hole DO-204AR | |
| Diode Schottky 600V 30A Through Hole TO-247AC | |
| Diode Standard 1200V 15A Through Hole TO-220AC | |
| DIODE STANDARD 1200V 15A TO220AC | |
| DIODE STANDARD 1200V 15A TO263AB | |
| Diode Standard 1200V 16A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 16A (DC) Through Hole TO-220AC | |
| Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 16A Through Hole TO-220AC | |
| Diode Standard 1200V 16A Through Hole TO-247AC Modified | |
| DIODE STANDARD 1200V 1A DO219AB | |
| Diode Standard 1200V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 1200V 20A TO263AB | |
| DIODE STANDARD 1200V 2A DO219AB | |
| Diode Standard 1200V 30A Through Hole TO-220AC | |
| Diode Standard 1200V 30A Through Hole TO-247AC Modified | |
| Diode Standard 1200V 30A Through Hole TO-247AD | |
| DIODE STANDARD 1200V 30A TO220AC | |
| DIODE STANDARD 1200V 30A TO247AD | |
| DIODE STANDARD 1200V 30A TO263AB | |
| Diode Standard 1200V 60A Through Hole TO-247AD | |
| DIODE STANDARD 1200V 60A TO247AD | |
| Diode Standard 1200V 6A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 6A Through Hole TO-220AC | |
| Diode Standard 1200V 6A Through Hole TO-247AC Modified | |
| DIODE STANDARD 1200V 75A TO247AD | |
| Diode Standard 1200V 8A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 1200V 8A Through Hole TO-220AC | |
| Diode Standard 1200V 8A Through Hole TO-247AC Modified | |
| DIODE STANDARD 1200V 8A TO220AC | |
| Diode Standard 1200V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1200V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1400V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1400V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1600V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 1600V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard 400V 210A Chassis Mount | |
| Diode Standard 400V 275A Chassis Mount | |
| Diode Standard 400V 30A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 400V 395A Chassis Mount | |
| Diode Standard 400V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 400V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard 500V 8A Through Hole TO-220-2 Full Pack | |
| Diode Standard 500V 8A Through Hole TO-220AC | |
| DIODE STANDARD 600V 12A TO2202 | |
| Diode Standard 600V 15A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 15A (DC) Through Hole TO-220-3 | |
| Diode Standard 600V 15A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 15A Through Hole TO-220-2 Full Pack | |
| Diode Standard 600V 15A Through Hole TO-220AC | |
| Diode Standard 600V 15A Through Hole TO-247AC Modified | |
| Diode Standard 600V 15A Through Hole TO-247AD | |
| Diode Standard 600V 15A Through Hole TO-262-3 | |
| Diode Standard 600V 15A Through Hole TO-262AA | |
| DIODE STANDARD 600V 15A TO2202 | |
| DIODE STANDARD 600V 15A TO263AB | |
| Diode Standard 600V 20A Through Hole TO-220-2 Full Pack | |
| DIODE STANDARD 600V 20A TO263AB | |
| Diode Standard 600V 25A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 25A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 25A Through Hole TO-220AC | |
| Diode Standard 600V 25A Through Hole TO-247AC Modified | |
| Diode Standard 600V 30A (DC) Through Hole TO-3PF | |
| Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 30A Through Hole TO-220-2 Full Pack | |
| Diode Standard 600V 30A Through Hole TO-220AC Full Pack | |
| Diode Standard 600V 30A Through Hole TO-220AC | |
| Diode Standard 600V 30A Through Hole TO-247AC Modified | |
| Diode Standard 600V 30A Through Hole TO-247AC | |
| Diode Standard 600V 30A Through Hole TO-247AD | |
| Diode Standard 600V 30A Through Hole TO-262-3 | |
| Diode Standard 600V 30A Through Hole TO-262AA | |
| DIODE STANDARD 600V 30A TO247AD | |
| DIODE STANDARD 600V 30A TO263AB | |
| Diode Standard 600V 4A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 4A Surface Mount TO-252, (D-Pak) | |
| Diode Standard 600V 4A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 4A Through Hole TO-220-3 | |
| Diode Standard 600V 4A Through Hole TO-220AC | |
| Diode Standard 600V 60A Through Hole TO-247AC Modified | |
| Diode Standard 600V 60A Through Hole TO-247AD | |
| DIODE STANDARD 600V 60A TO247AD | |
| Diode Standard 600V 75A Through Hole TO-247AD | |
| DIODE STANDARD 600V 75A TO247AD | |
| DIODE STANDARD 600V 80A POWERTAB | |
| Diode Standard 600V 8A (DC) Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA) | |
| Diode Standard 600V 8A Surface Mount TO-252, (D-Pak) | |
| Diode Standard 600V 8A Through Hole TO-220-2 Full Pack | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| Diode Standard 600V 8A Through Hole TO-247AC Modified | |
| Diode Standard 650V 30A Through Hole TO-220AC | |
| Diode Standard 650V 30A Through Hole TO-247AD | |
| Diode Standard 650V 60A Through Hole TO-247AD | |
| Diode Standard 800V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard 800V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1200V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1200V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1400V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1400V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1600V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 1600V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 400V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 400V 95A Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 800V 95A Chassis, Stud Mount DO-203AB (DO-5) | |
| Diode Standard, Reverse Polarity 800V 95A Stud Mount DO-203AB (DO-5) | |
| DIODE STD 600V 150A POWERTAB | |
| FREDS - D2PAK | |
| FREDS - SMF | |
| RECTIFIER, 1200V, 1A, HYPERFAST, | |
| RECTIFIER, 1200V, 2A, HYPERFAST, | |
| RECTIFIER, 1200V, 3A, HYPERFAST, | |
| RECTIFIER, HYPERFAST, 1200V, 1A, | |
| RECTIFIER, HYPERFAST, 1200V, 2A, | |
| TVS DIODE 90VWM 146VC PMDE | |
| TVS DIODE 9VWM 15.4VC PMDE |
| << Prev | Next >> |