DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
372
373
374
375
376
377
378
379
380
381
382
383
384
390
400
410
417
| Product Name | Notes |
|---|---|
| 1-LINE 3.3V 0.35PF 30KV ESD SLP1 | |
| 10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC | |
| 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC | |
| 11.3V Clamp 132A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC | |
| 125V Clamp 12A Ipp Tvs Diode Surface Mount SMC | |
| 14.5V Clamp 103A Ipp Tvs Diode Surface Mount SMC | |
| 150V ,SCHOTTKYSMA,3A | |
| 16.7V Clamp 90A Ipp Tvs Diode Surface Mount SMC | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA | |
| 193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.2V Clamp 71A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA | |
| 22.5V Clamp 67A Ipp Tvs Diode Surface Mount SMC | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA | |
| 243V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount SMC | |
| 259V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA | |
| 27.7V Clamp 54A Ipp Tvs Diode Surface Mount SMC | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA | |
| 30.6V Clamp 49A Ipp Tvs Diode Surface Mount SMC | |
| 300V, 80A, TO-247AD, ULTRA LOW V | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA | |
| 33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA | |
| 37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA | |
| 4-LINE 5V 0.40PF 5A SLP2510P8 | |
| 4-LINE 65V BI 10.5PF ESD, SGP251 | |
| 40A 300V, TO-247AD, TRENCH SCHOT | |
| 41.4V Clamp 36A Ipp Tvs Diode Surface Mount SMC | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA | |
| 45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA | |
| 49.9V Clamp 30A Ipp Tvs Diode Surface Mount SMC | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA | |
| 53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount SMC | |
| 5V BIDIRECTIONAL 3A 0.50PF SLP10 | |
| 60A 300V, TO-247AC, TRENCH SCHOT | |
| 60A 300V, TO-247AD, TRENCH SCHOT | |
| 60A 45V, TO-247AD, TRENCH SCHOTT | |
| 60A 60V,TO-247AD, TRENCH SCHOTTK | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount SMC | |
| 72.2V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA | |
| 77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC | |
| 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMA | |
| 85V Clamp 17.7A Ipp Tvs Diode Surface Mount SMC | |
| 87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA | |
| 92V Clamp 16.3A Ipp Tvs Diode Surface Mount SMC | |
| 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA | |
| AUTOMOTIVE 600 V, 60 A ULTRAFAST | |
| AUTOMOTIVE 650 V, 80A ULTRAFAST | |
| Clamp Ipp Tvs Diode Surface Mount SMD3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 400V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TOP-3 Insulated | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 600V 8A Through Hole TO-220-3 | |
| Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 1200V 30A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 200V 30A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 200V 4A Surface Mount, Wettable Flank 8-PowerVDFN | |
| Diode Array 2 Independent Standard 400V 30A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP | |
| Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP | |
| DIODE GEN PURP 1000V 1A MELF | |
| DIODE GEN PURP 100V 1A MELF | |
| DIODE GEN PURP 200V 1A MELF | |
| DIODE GEN PURP 400V 1A MELF | |
| DIODE GEN PURP 600V 1A MELF | |
| DIODE GEN PURP 600V 30A HU3PAK | |
| DIODE GEN PURP 800V 1A MELF | |
| Diode Schottky 100V 10A Surface Mount TO-277 | |
| Diode Schottky 100V 10A Surface Mount TO-277B | |
| DIODE SCHOTTKY 100V 10A TO277 | |
| Diode Schottky 100V 12A Surface Mount TO-277 | |
| Diode Schottky 100V 12A Surface Mount TO-277B | |
| Diode Schottky 100V 15A Surface Mount TO-277 | |
| Diode Schottky 100V 15A Surface Mount TO-277B | |
| Diode Schottky 100V 20A Surface Mount TO-277 | |
| Diode Schottky 100V 20A Surface Mount TO-277A | |
| Diode Schottky 100V 20A Surface Mount TO-277B | |
| Diode Schottky 100V 5A Surface Mount TO-277 | |
| Diode Schottky 100V 5A Surface Mount TO-277B | |
| Diode Schottky 100V 8A Surface Mount TO-277 | |
| Diode Schottky 100V 8A Surface Mount TO-277B | |
| Diode Schottky 120V 10A Surface Mount TO-277 | |
| Diode Schottky 120V 10A Surface Mount TO-277B | |
| Diode Schottky 120V 12A Surface Mount TO-277 | |
| Diode Schottky 120V 12A Surface Mount TO-277B | |
| Diode Schottky 120V 15A Surface Mount TO-277B | |
| Diode Schottky 120V 20A Surface Mount TO-277 | |
| Diode Schottky 120V 20A Surface Mount TO-277B | |
| Diode Schottky 150V 1A Surface Mount SMA (DO-214AC) | |
| DIODE SCHOTTKY 150V 3A DO214AC | |
| Diode Schottky 150V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 200V 4A Surface Mount TO-277 | |
| Diode Schottky 20V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 30V 3A Surface Mount SMA (DO-214AC) | |
| DIODE SCHOTTKY 40V 10A TO277 | |
| Diode Schottky 40V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 40V 5A Surface Mount TO-277 | |
| Diode Schottky 45V 10A Surface Mount TO-277 | |
| Diode Schottky 45V 10A Surface Mount TO-277A | |
| Diode Schottky 45V 10A Surface Mount TO-277B | |
| Diode Schottky 45V 15A Surface Mount TO-277 | |
| Diode Schottky 45V 15A Surface Mount TO-277B | |
| Diode Schottky 45V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 50V 15A Surface Mount TO-277A | |
| Diode Schottky 50V 15A Surface Mount TO-277B | |
| Diode Schottky 50V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 600V 8A Through Hole ITO-220AC | |
| Diode Schottky 600V Through Hole ITO-220AC | |
| Diode Schottky 600V Through Hole TO-220AC | |
| Diode Schottky 60V 10A Surface Mount TO-277 | |
| Diode Schottky 60V 10A Surface Mount TO-277B | |
| Diode Schottky 60V 15A Surface Mount TO-277 | |
| Diode Schottky 60V 15A Surface Mount TO-277B | |
| Diode Schottky 60V 20A Surface Mount TO-277 | |
| Diode Schottky 60V 20A Surface Mount TO-277B | |
| Diode Schottky 60V 3A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 60V 5A Surface Mount TO-277 | |
| Diode Schottky 60V 8A Surface Mount TO-277 | |
| Diode Schottky 60V 8A Surface Mount TO-277B | |
| Diode Schottky 80V 15A Surface Mount TO-277 | |
| Diode Schottky 80V 15A Surface Mount TO-277B | |
| DIODE SCHOTTKY | |
| DIODE STANDARD 1000V 1A DO213AB | |
| Diode Standard 1000V 1A Surface Mount MELF DO-213AB | |
| Diode Standard 1000V 3A Surface Mount SMBflat | |
| Diode Standard 1000V 3A Surface Mount SMC | |
| Diode Standard 1000V 3A Through Hole DO-201AD | |
| Diode Standard 1000V 60A Through Hole DO-247 | |
| Diode Standard 1000V 8A Surface Mount D²PAK | |
| Diode Standard 1000V 8A Surface Mount D2PAK | |
| Diode Standard 1000V 8A Through Hole TO-220AC | |
| Diode Standard 1000V 8A Through Hole TO-220FPAC | |
| Diode Standard 1000V 8A Through Hole TO-220Ins | |
| DIODE STANDARD 100V 1A DO213AB | |
| Diode Standard 100V 1A Surface Mount MELF DO-213AB | |
| Diode Standard 100V 1A Surface Mount SMA | |
| Diode Standard 100V 1A Surface Mount SMB | |
| Diode Standard 100V 2A Surface Mount SMA | |
| Diode Standard 100V 2A Surface Mount SMB | |
| Diode Standard 1200V 30A Through Hole DO-247 | |
| Diode Standard 1200V 30A Through Hole TO-220AC | |
| Diode Standard 1200V 3A Surface Mount DPAK | |
| Diode Standard 1200V 5A Surface Mount DPAK | |
| Diode Standard 1200V 5A Through Hole TO-220AC | |
| Diode Standard 1200V 5A Through Hole TO-220FPAC | |
| Diode Standard 1200V 60A Through Hole DO-247 | |
| Diode Standard 1200V 75A Through Hole DO-247 | |
| Diode Standard 1200V 8A Surface Mount D2PAK | |
| Diode Standard 1200V 8A Through Hole TO-220AC ins | |
| Diode Standard 1200V 8A Through Hole TO-220AC | |
| Diode Standard 1200V 8A Through Hole TO-220FPAC | |
| Diode Standard 150V 1A Surface Mount SMB | |
| DIODE STANDARD 150V 2A SMA | |
| Diode Standard 150V 2A Surface Mount SMA | |
| DIODE STANDARD 200V 15A TO2202 | |
| Diode Standard 200V 1A (DC) Surface Mount SMA | |
| DIODE STANDARD 200V 1A DO213AB | |
| Diode Standard 200V 1A Surface Mount MELF DO-213AB | |
| Diode Standard 200V 1A Surface Mount SMB | |
| Diode Standard 200V 2A Surface Mount SMA | |
| Diode Standard 200V 2A Surface Mount SMB | |
| Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6) | |
| Diode Standard 200V 3A Surface Mount DPAK | |
| Diode Standard 200V 3A Surface Mount SMC | |
| Diode Standard 200V 3A Surface Mount SOD128Flat | |
| Diode Standard 200V 3A Through Hole DO-15 | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| DIODE STANDARD 200V 4A SMC | |
| Diode Standard 200V 4A Surface Mount DPAK | |
| Diode Standard 200V 4A Surface Mount SMB | |
| Diode Standard 200V 4A Surface Mount SMC | |
| Diode Standard 200V 4A Through Hole DO-201AB | |
| Diode Standard 200V 4A Through Hole TO-220AC | |
| Diode Standard 200V 8A Surface Mount D2PAK | |
| Diode Standard 200V 8A Surface Mount DPAK | |
| Diode Standard 200V 8A Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| Diode Standard 200V 8A Through Hole TO-220FPAC | |
| DIODE STANDARD 200V 8A TO2202 | |
| Diode Standard 300V 1A Surface Mount SMA | |
| DIODE STANDARD 300V 3A DPAK | |
| Diode Standard 300V 3A Surface Mount DPAK | |
| Diode Standard 300V 40A Through Hole TO-220 | |
| Diode Standard 300V 40A Through Hole TO-220FP | |
| DIODE STANDARD 300V 5A DPAK | |
| Diode Standard 300V 5A Surface Mount DPAK | |
| Diode Standard 300V 60A Through Hole TO-247-3 | |
| Diode Standard 300V 8A Surface Mount D2PAK | |
| Diode Standard 300V 8A Surface Mount PowerFlat™ (5x6) | |
| Diode Standard 300V 8A Through Hole TO-220AC | |
| DIODE STANDARD 400V 1A DO213AB | |
| Diode Standard 400V 1A Surface Mount SMA | |
| Diode Standard 400V 1A Surface Mount SMB | |
| DIODE STANDARD 400V 2A SMA | |
| Diode Standard 400V 2A Surface Mount SMA | |
| Diode Standard 400V 30A Surface Mount D2PAK | |
| Diode Standard 400V 30A Through Hole DO-247 | |
| Diode Standard 400V 30A Through Hole DOP3I | |
| Diode Standard 400V 30A Through Hole TO-220AC | |
| Diode Standard 400V 3A Surface Mount SMB | |
| Diode Standard 400V 3A Surface Mount SMC | |
| Diode Standard 400V 3A Through Hole DO-15 | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 60A Through Hole DO-247 | |
| Diode Standard 400V 60A Through Hole TO-247 | |
| DIODE STANDARD 400V 8A D2PAK | |
| Diode Standard 400V 8A Surface Mount D2PAK | |
| Diode Standard 400V 8A Through Hole TO-220AC ins | |
| Diode Standard 400V 8A Through Hole TO-220AC | |
| Diode Standard 400V 8A Through Hole TO-220FPAC | |
| DIODE STANDARD 400V 8A TO2202 | |
| DIODE STANDARD 50V 1A DO213AB | |
| Diode Standard 50V 1A Surface Mount SMB | |
| DIODE STANDARD 50V 2A SMA | |
| Diode Standard 50V 2A Surface Mount SMA | |
| Diode Standard 50V 2A Surface Mount SMB | |
| Diode Standard 600V 1.5A Through Hole GP20 | |
| DIODE STANDARD 600V 15A TO2202 | |
| DIODE STANDARD 600V 1A DO213AB | |
| Diode Standard 600V 1A Surface Mount SMA | |
| Diode Standard 600V 1A Surface Mount SMB | |
| DIODE STANDARD 600V 2A SMA | |
| DIODE STANDARD 600V 2A SMB | |
| Diode Standard 600V 2A Surface Mount SMA | |
| Diode Standard 600V 2A Surface Mount SMB | |
| DIODE STANDARD 600V 30A HU3PAK | |
| Diode Standard 600V 30A Surface Mount D²PAK | |
| Diode Standard 600V 30A Surface Mount D2PAK HV | |
| Diode Standard 600V 30A Surface Mount D2PAK | |
| Diode Standard 600V 30A Through Hole DO-247 LL | |
| Diode Standard 600V 30A Through Hole DO-247 | |
| Diode Standard 600V 30A Through Hole DOP3I | |
| Diode Standard 600V 30A Through Hole TO-220AC | |
| Diode Standard 600V 30A Through Hole TO-220FPAC | |
| Diode Standard 600V 30A Through Hole TO-247-2 | |
| Diode Standard 600V 30A Through Hole TO-247 | |
| Diode Standard 600V 30A Through Hole TO-3PF | |
| Diode Standard 600V 30A Through Hole | |
| Diode Standard 600V 3A (DC) Surface Mount SMB | |
| Diode Standard 600V 3A Surface Mount DPAK | |
| Diode Standard 600V 3A Surface Mount SMB | |
| Diode Standard 600V 3A Surface Mount SMBflat | |
| Diode Standard 600V 3A Surface Mount SMC | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 3A Through Hole P600 | |
| Diode Standard 600V 4A Through Hole DO-15 | |
| Diode Standard 600V 4A Through Hole DO-201AD | |
| Diode Standard 600V 50A Through Hole TO-247 | |
| DIODE STANDARD 600V 5A DPAK | |
| Diode Standard 600V 5A Surface Mount D²PAK | |
| Diode Standard 600V 5A Surface Mount D2PAK | |
| Diode Standard 600V 5A Surface Mount DPAK | |
| Diode Standard 600V 5A Surface Mount PowerFlat™ (5x6) | |
| Diode Standard 600V 5A Through Hole DO-201AD | |
| Diode Standard 600V 5A Through Hole TO-220AC ins | |
| Diode Standard 600V 5A Through Hole TO-220AC | |
| Diode Standard 600V 5A Through Hole TO-220FPAC | |
| Diode Standard 600V 60A Through Hole DO-247 LL | |
| Diode Standard 600V 60A Through Hole DO-247 | |
| Diode Standard 600V 80A Through Hole DO-247 | |
| DIODE STANDARD 600V 8A DPAK | |
| Diode Standard 600V 8A Surface Mount D²PAK | |
| Diode Standard 600V 8A Surface Mount D2PAK | |
| Diode Standard 600V 8A Surface Mount DPAK | |
| Diode Standard 600V 8A Through Hole TO-220AC ins | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220FPAC | |
| Diode Standard 600V Through Hole ITO-220AC | |
| Diode Standard 600V Through Hole TO-220AC | |
| DIODE STANDARD 800V 1A DO213AB | |
| Diode Standard 800V 1A Surface Mount MELF DO-213AB | |
| DIODE STD 1200V 30A DO247 LL | |
| DIODE STD 1200V 60A DO247 LL | |
| DIODE ZENER ARRAY 6.8V SMD3 | |
| Diode | |
| EXTREME LOW VF SCHOTTKY BARRIER | |
| LINE 3.3V 0.65PF 0.15R ESD SLP27 | |
| RAD-HARD 2 X 30 A - 200 V ULTRAF | |
| RAD-HARD 60 A - 400 V ULTRAFAST | |
| RECTIFIER | |
| SCHOTTKY BARRIER RECTIFIER | |
| TVS DIODE 10VWM 17VC SMA | |
| TVS DIODE 12VWM 7VWM SOT23 | |
| TVS DIODE 58.1VWM 92VC SMC | |
| Varactors 1 Pair Common Cathode 16V Surface Mount 3-CP | |
| Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH | |
| Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH | |
| Varactors Single 15V Surface Mount 3-MCPH | |
| Varactors Single 16V Surface Mount 3-MCPH | |
| ZEN TVS 12500W 100V VZ UNI DO-21 | |
| ZEN TVS 12500W 110V VZ UNI DO-21 | |
| ZEN TVS 12500W 11V VZ UNI DO-214 | |
| ZEN TVS 12500W 120V VZ UNI DO-21 | |
| ZEN TVS 12500W 130V VZ UNI DO-21 | |
| ZEN TVS 12500W 150V VZ UNI DO-21 | |
| ZEN TVS 12500W 160V VZ UNI DO-21 | |
| ZEN TVS 12500W 170V VZ UNI DO-21 | |
| ZEN TVS 12500W 180V VZ UNI DO-21 | |
| Zener Diode 27V 5W Surface Mount SZ-10 | |
| Zener Diode 27V 6W Surface Mount SZ-10 | |
| Zener Diode 32V 6W ±5% Surface Mount SZ-10 | |
| Zener Diode 40V 5W ±10% Surface Mount SZ-10 | |
| Zener Diode 40V 6W ±10% Surface Mount SZ-10 | |
| Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5.45% SOT-23 | |
| Zener Diode Array 1 Pair Common Anode 6.11V 200mW ±4.83% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.2V 200mW ±5% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±4.92% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±4.93% SMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% SMD3 |
| << Prev | Next >> |