STMicroelectronics, Inc. Single Diodes STPSC10H065B-TR

Description
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13450-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13450-1-ND
Single Diodes 497-13450-1-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13450-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13450-2-ND
Single Diodes 497-13450-2-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13450-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13450-6-ND
Single Diodes 497-13450-6-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 650V 10A Diode and Rectifier
280-STPSC10H065B-TR
Schottky SMD 650V 10A Diode and Rectifier 280-STPSC10H065B-TR
650V 10A SiC Schottky Diode, DPAK, Surface Mount Product overview: STPSC10H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 650V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065B-TR can be used for catalog matching and distributor lookup.

650V 10A SiC Schottky Diode, DPAK, Surface Mount Product overview: STPSC10H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 650V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC10H065B-TR - 845456-STPSC10H065B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC10H065B-TR
845456-STPSC10H065B-TR
Diodes, Rectifiers - Single - STPSC10H065B-TR 845456-STPSC10H065B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 845456-STPSC10H065B- TR Features: Diode 650 V Package: Reel - TR Family Name: STPSC10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-13450-6, 497-13450-2, 497-13450-1, -497-13450-2, -497-13450-1, STPSC10H065BTR, 497-13450-6

Manufacturer: STMicroelectronics
Win Source Part Number: 845456-STPSC10H065B-TR
Features: Diode 650 V
Package: Reel - TR
Family Name: STPSC10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-13450-6, 497-13450-2, 497-13450-1, -497-13450-2, -497-13450-1, STPSC10H065BTR, 497-13450-6

Buy Now Datasheet
 - STPSC10H065B-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics - 48W6944 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics
48W6944
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics 48W6944
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-252-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-252-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics - 88W4590 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics
88W4590
Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics 88W4590
RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-252-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 10A, TO-252-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:10A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H065B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H065B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H065B-TR
DIODE SIL CARBIDE 650V 10A DPAK

DIODE SIL CARBIDE 650V 10A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H065B-TR
Schottky Diodes & Rectifiers STPSC10H065B-TR
Schottky Diodes & Rectifiers 650 V 10A Schottky silicon carbide DPAK

Schottky Diodes & Rectifiers 650 V 10A Schottky silicon carbide DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 497-13450-1-ND 280-STPSC10H065B-TR 845456-STPSC10H065B-TR STPSC10H065B-TR 48W6944 STPSC10H065B-TR STPSC10H065B-TR
Product Name Single Diodes Schottky SMD 650V 10A Diode and Rectifier Diodes, Rectifiers - Single - STPSC10H065B-TR Rectifier, Sic Schottky, 650V, 10A, To-252-3; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package Tape and Reel DPAK; DPAK 3 DPAK; TO-252 (DPAK) DPAK D2PAK; D2PAK-2
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data