Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 898412-STPSC20065GY-
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 20A Surface Mount D²PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC20065
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18025-2, 497-18025-1, 497-18025-6
Automotive 650 V, 20 A SiC Power Schottky Diode Product overview: STPSC20065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065GY-TR can be used for catalog matching and distributor lookup.
DIODE SIL CARBIDE 650V 20A D2PAK
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
DIODE SIL CARBIDE 650V 20A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-18025-2-ND | 898412-STPSC20065GY-TR | 280-STPSC20065GY-TR | STPSC20065GY-TR | STPSC20065GY-TR | STPSC20065GY-TR | 59AC7806 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPSC20065GY-TR | Automotive Schottky 650 V 20 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | D2PAK; D2PAK | D2PAK; D2PAK-3 | D2PAK | ||||
| VF | 1.45 volts | 1.45 volts | |||||
| VR | 650 volts |