200 V, 20 A dual Power Schottky diode Product overview: STPS20200CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20200CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Diode Schottky power 200V 2x 10A TO220AB
Diode Schottky power 200V 2x 10A TO220AB
Diode Schottky power 200V 2x 10A TO220AB
Schottky Diodes & Rectifiers 200V Schottky DC DC 45pF TO220PF 2000V
200 V, 20 A dual Power Schottky
SCHOTTKY RECT, DUAL, 200V, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS20200CT | 497-13731-5-ND | 7917845 | 7917845P | STPS20200CT | STPS20200CT | 45AC7666 |
| Product Name | Dual Schottky 200 V 20 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 200V, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220-3 | TO-220 | TO-220AB |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 10 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| Arrangement | Common Catode | Common Catode |