DigiKey Datasheets for Fiber Optic Attenuators

Fiber optic attenuators are devices that reduce signal power in fiber optic links by inducing a fixed or variable loss. They are used to control the power level of optical signals at the outputs of light sources and electrical-to-optical (E/O) converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors.
Fiber Optic Attenuators: Learn more

Product Name Notes
6DB FIXED SC MALE TO SC FEMALE O
ATTENUATOR FC APC 10DB
ATTENUATOR FC APC 15DB
ATTENUATOR FC PC 10DB
ATTENUATOR FC UPC 25DB
ATTENUATOR LC UPC 10DB
ATTENUATOR LC UPC 15DB
ATTENUATOR LC UPC 20DB
ATTENUATOR LC UPC 25DB
ATTENUATOR LC UPC 5DB
ATTENUATOR SC APC 10DB
ATTENUATOR SC APC 15DB
ATTENUATOR SC APC 20DB
ATTENUATOR SC APC 25DB
ATTENUATOR SC APC 5DB
ATTENUATOR SC UPC 15DB
ATTENUATOR SC UPC 25DB
ATTENUATOR SC UPC 5DB
ATTENUATOR ST UPC 10DB
ATTENUATOR ST UPC 15DB
ATTENUATOR ST UPC 20DB
ATTENUATOR ST UPC 25DB
ATTENUATOR ST UPC 5DB
Fiber Optic Attenuator FC 20dB
Fiber Optic Attenuator FC 5dB
Fiber Optic Attenuator FC, Singlemode, Dual Window 10dB
Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB
Fiber Optic Attenuator FC, Singlemode, Dual Window 3dB
Fiber Optic Attenuator FC, Singlemode, Dual Window 6dB
FIBER OPTIC ATTENUATOR LC/APC MA
Fiber Optic Attenuator LC/APC
FIBER OPTIC ATTENUATOR LC/UPC MA
Fiber Optic Attenuator LC/UPC, Singlemode 5dB
Fiber Optic Attenuator SC 10dB
Fiber Optic Attenuator SC 15dB
Fiber Optic Attenuator SC 20dB
Fiber Optic Attenuator SC 3dB
Fiber Optic Attenuator SC 5dB
Fiber Optic Attenuator SC 7dB
Fiber Optic Attenuator SC, Multimode 10dB
Fiber Optic Attenuator SC, Singlemode 0dB
Fiber Optic Attenuator SC, Singlemode 10dB
Fiber Optic Attenuator SC, Singlemode 1dB
Fiber Optic Attenuator SC, Singlemode 30dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 10dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 15dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 20dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 3dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 5dB
FIBER OPTIC ATTENUATOR SC/APC MA
FIBER OPTIC ATTENUATOR SC/UPC MA
Fiber Optic Attenuator Singlemode, Dual Window
FIBER OPTIC ATTENUATOR, LC/APC M
FIBER OPTIC ATTENUATOR, LC/UPC M
FIBER OPTIC ATTENUATOR, SC 10DB
FIBER OPTIC ATTENUATOR, SC 15DB
FIBER OPTIC ATTENUATOR, SC 20DB
FIBER OPTIC ATTENUATOR, SC 5DB
FIBER OPTIC ATTENUATOR, SC/APC M
FIBER OPTIC ATTENUATOR, SC/UPC M
Fiber Optic Attenuator