STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS5H100AFY

Description
Win Source Part Number: 961139-STPS5H100AFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: SOD-128 Supplier Device Package: SOD128Flat ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17312-2,497-1731 2-6,STPS5H100AFY-ND, 497-17312-1 Base Product Number: STPS5
Request a Quote Datasheet
Description
Win Source Part Number: 961139-STPS5H100AFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: SOD-128 Supplier Device Package: SOD128Flat ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17312-2,497-1731 2-6,STPS5H100AFY-ND, 497-17312-1 Base Product Number: STPS5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 961139-STPS5H100AFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
961139-STPS5H100AFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 961139-STPS5H100AFY
Win Source Part Number: 961139-STPS5H100AFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: SOD-128 Supplier Device Package: SOD128Flat ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17312-2,497-1731 2-6,STPS5H100AFY-ND, 497-17312-1 Base Product Number: STPS5

Win Source Part Number: 961139-STPS5H100AFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A
Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17312-2,497-17312-6,STPS5H100AFY-ND,497-17312-1
Base Product Number: STPS5

Buy Now Datasheet
Dual Schottky 5A 100V Diode and Rectifier - 280-STPS5H100AFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 5A 100V Diode and Rectifier
280-STPS5H100AFY
Dual Schottky 5A 100V Diode and Rectifier 280-STPS5H100AFY
5A 100V Schottky Rectifier Diode, SILICON, DUAL TERM Product overview: STPS5H100AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AFY can be used for catalog matching and distributor lookup.

5A 100V Schottky Rectifier Diode, SILICON, DUAL TERM Product overview: STPS5H100AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17312-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17312-2-ND
Single Diodes 497-17312-2-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-17312-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17312-1-ND
Single Diodes 497-17312-1-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-17312-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17312-6-ND
Single Diodes 497-17312-6-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894409
Schottky Diodes & Rectifiers 1894409
STMicroelectronics, STPS5H100AFY

STMicroelectronics, STPS5H100AFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894409P
Schottky Diodes & Rectifiers 1894409P
STMicroelectronics, STPS5H100AFY

STMicroelectronics, STPS5H100AFY

Supplier's Site
Schottky Diodes & Rectifiers - 1893993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893993
Schottky Diodes & Rectifiers 1893993
STMicroelectronics, STPS5H100AFY

STMicroelectronics, STPS5H100AFY

Supplier's Site
Single Diodes - STPS5H100AFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5H100AFY
Single Diodes STPS5H100AFY
DIODE SCHOTT 100V 5A SOD128FLAT

DIODE SCHOTT 100V 5A SOD128FLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5H100AFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5H100AFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS5H100AFY
DIODE SCHOTT 100V 5A SOD128FLAT

DIODE SCHOTT 100V 5A SOD128FLAT

Supplier's Site
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7109 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7109
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7109
SCHOTTKY RECT, SINGLE, 100V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5H100AFY
Schottky Diodes & Rectifiers STPS5H100AFY
Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Schottky Diodes & Rectifiers Automotive high voltage power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 961139-STPS5H100AFY 280-STPS5H100AFY 497-17312-2-ND 1894409 1894409P STPS5H100AFY STPS5H100AFY 07AH7109 STPS5H100AFY
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Dual Schottky 5A 100V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Schottky Diodes & Rectifiers
Package SOD-128 Sod128flat SOD-128 SOD-128 SOD-128FL SOD128Flat
VF 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
High Voltage Power Rectifiers - HRS6HVM25 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details