Manufacturer: STMicroelectronics
Win Source Part Number: 1261915-STPS4045CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 20A
Current - Reverse Leakage at Vr: 200μA at 45V
40A, 45V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS4045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS4045CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 20A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1261915-STPS4045CT | 286-STPS4045CT | 497-12335-ND | STPS4045CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS4045CT | 40A 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.7600 volts | 0.7600 volts | ||
| VR | 45 volts | |||
| IR | 0.2000 mA |